EN
  • EN
  • DE

EMIF04-VID01F2

Part No EMIF04-VID01F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/16PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series EMIF
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Attenuation Value -40dB @ 900MHz
Resistance - Channel (Ohms) 100
Current 10 mA
Values R = 100Ohms, C = 16pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 10-WFBGA, FCBGA
Size / Dimension 0.076" L x 0.051" W (1.92mm x 1.29mm)
Height 0.028" (0.70mm)
Base Product Number EMIF04
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 589257-EMIF04-VID01F2
Ultra Librarian 3D Model Ultra Librarian EMIF04-VID01F2 CAD Model

Description

EMIF04-VID01F2: Integrated EMI Filter and Line Termination for Video Interfaces

The EMIF04-VID01F2 is a dedicated solution from STMicroelectronics designed to suppress electromagnetic interference (EMI) in video signal lines. This highly integrated device combines EMI filtering and line termination to provide a compact and efficient solution for maintaining signal integrity in video applications.

Key Features

  • Low Capacitance: The device features low input and output capacitance, which is essential for maintaining the high-frequency characteristics of video signals without causing significant distortion or attenuation.
  • High ESD Protection: It offers robust electrostatic discharge (ESD) protection for sensitive video lines, safeguarding against static electricity and other transient voltage spikes that can damage electronic components.
  • Integrated Line Termination: The EMIF04-VID01F2 integrates line termination resistors, which are essential for matching impedance and minimizing reflections in video transmission lines, thus ensuring a clear and stable signal.
  • Compact Footprint: Designed with a small package size, this device saves valuable board space, making it ideal for use in space-constrained applications such as mobile devices and portable electronics.
  • Multi-line Protection: The device is capable of protecting multiple video lines, reducing the number of components required for complete video interface protection.

Applications

The EMIF04-VID01F2 is particularly well-suited for a variety of video interfaces, including:

  • Mobile phones
  • Portable media players
  • Digital cameras
  • Notebook computers
  • Video game consoles

With its high level of integration and performance, the EMIF04-VID01F2 is an excellent choice for designers looking to enhance video signal quality while minimizing EMI and signal reflections in their products. STMicroelectronics' commitment to quality ensures that this device meets the stringent requirements of modern video applications, offering a reliable and effective solution for EMI filtering and line termination.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,091 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess