EN
  • EN
  • DE

TDA12011HN1F7F

Part No TDA12011HN1F7F
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098804-TDA12011HN1F7F
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA12011HN1F7F CAD Model

Description

Introducing the TDA12011HN1F7F Integrated Circuit by NXP

The TDA12011HN1F7F is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the global technology market. This IC is specifically tailored for the enhancement of television and multimedia experiences, offering a rich array of features that cater to the needs of modern electronics.

This versatile chip is a quintessential component in the realm of video processing, where it serves as a multi-standard vision and sound IF-PLL demodulator. The TDA12011HN1F7F is capable of handling various analog television standards, including NTSC, PAL, and SECAM. It is commonly utilized in television sets, set-top boxes, and other video-related applications, where reliable and high-quality signal processing is paramount.

Key Features of TDA12011HN1F7F:

  • Multi-Standard Compatibility: Supports NTSC, PAL, and SECAM analog broadcasting standards, ensuring broad application use and flexibility in multiple regions.
  • Advanced Video Processing: Equipped with features that enhance picture quality, such as noise reduction and sharpness control, providing a superior viewing experience.
  • Integrated IF-PLL Demodulator: Offers precise demodulation of intermediate frequency (IF) signals, crucial for maintaining signal integrity and quality.
  • Sound Processing: Includes sound demodulation capabilities for a complete audio-visual solution in a single IC.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA12011HN1F7F helps reduce the overall power usage of the device it's implemented in.

The TDA12011HN1F7F is housed in a compact package, making it suitable for slim and sleek television designs without compromising performance. Its integration into consumer electronics is facilitated by its ease of use and compatibility with standard manufacturing processes.

With the TDA12011HN1F7F, NXP Semiconductors demonstrates its commitment to providing high-quality, innovative solutions for the rapidly evolving multimedia landscape. This IC is ideal for manufacturers looking to enhance their products with reliable and advanced video processing capabilities, ensuring that end-users enjoy a crisp, clear, and immersive multimedia experience.

Whether you're designing the next generation of televisions or upgrading existing video equipment, the TDA12011HN1F7F from NXP is a choice that promises to deliver performance, quality, and reliability.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess