EN
  • EN
  • DE

TDA1016/N4

Part No TDA1016/N4
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098791-TDA1016/N4
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA1016/N4 CAD Model

Description

The TDA1016/N4 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the electronic components industry. This IC is specifically designed to cater to a wide range of applications that require efficient audio amplification. It is particularly suitable for television and monitor audio subsystems, compact audio devices, and other consumer electronics that demand high-quality sound with minimal power consumption.

Key Features

  • High-Quality Audio Amplification: The TDA1016/N4 delivers clear and powerful audio amplification, ensuring an excellent sound experience for end-users.
  • Low Power Consumption: Engineered for efficiency, this IC consumes minimal power, making it ideal for portable and battery-operated devices.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, providing flexibility for product designers.
  • Versatility: The TDA1016/N4 can be used in a variety of audio applications due to its adaptable performance characteristics.
  • Robust Construction: Built to NXP's high standards, the IC is reliable and durable, ensuring a long operational life for the products it powers.

Applications

The TDA1016/N4 is versatile enough to be used in multiple applications, including but not limited to:

  • Television audio systems
  • Monitor audio subsystems
  • Portable audio devices
  • Home theater systems
  • Automotive audio systems

Technical Specifications

The TDA1016/N4 operates within a specific set of parameters to deliver its performance. Some of its technical specifications include a wide range of operating voltages, low quiescent current, and an optimal temperature range for various environments. For detailed specifications, designers and engineers should refer to the official NXP datasheets and product manuals.

Conclusion

The TDA1016/N4 from NXP Semiconductors stands out as a reliable and efficient solution for audio amplification needs in a variety of electronic devices. Its combination of high-quality audio output, low power consumption, and compact design makes it a preferred choice for manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess