EN
  • EN
  • DE

TDA10024HNC1557

Part No TDA10024HNC1557
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025597-TDA10024HNC1557
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA10024HNC1557 CAD Model

Description

Product Overview: NXP's TDA10024HNC1557

The TDA10024HNC1557 is a cutting-edge, high-performance integrated circuit designed by NXP Semiconductors. This product is particularly tailored for the reception of digital TV and PC TV systems, including those based on the DVB-C (Digital Video Broadcasting - Cable) standard. It is an ideal solution for applications requiring high-speed data processing and reliable performance in a variety of multimedia systems.

Key Features

  • Advanced Demodulation: The TDA10024HNC1557 is equipped with an advanced QAM (Quadrature Amplitude Modulation) demodulator, supporting 16QAM to 256QAM for flexible and robust signal processing.
  • High Integration: This IC integrates several components, including an Analog-to-Digital Converter (ADC), Forward Error Correction (FEC), and an equalizer, reducing the need for external components and simplifying the design process.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA10024HNC1557 maintains low power consumption, making it suitable for eco-friendly and energy-saving applications.
  • Enhanced Performance: With its superior noise immunity and interference rejection capabilities, the TDA10024HNC1557 ensures high-quality signal reception and data throughput.

Applications

The TDA10024HNC1557 is versatile and can be used in a range of applications, including:

  • Cable modems
  • Set-top boxes
  • PC TV cards
  • Integrated Digital TV sets
  • Network interface modules

Technical Specifications

The technical specifications of the TDA10024HNC1557 include:

  • Supply Voltage: Typically 3.3V
  • Package: HVQFN40, providing a compact footprint
  • Operating Temperature Range: -20°C to 70°C

Overall, the TDA10024HNC1557 from NXP Semiconductors represents a comprehensive solution for digital television and broadband applications, offering exceptional performance, integration, and reliability. Its robust feature set ensures that it can meet the demands of modern multimedia technology and the evolving landscape of digital broadcasting.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess