EN
  • EN
  • DE

T4081NXN7PQB

Part No T4081NXN7PQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ T4 1.5GHZ 1932BGA / PowerPC e6500 Microprocessor IC QorIQ T4 4 Core, 64-Bit 1.5GHz 1932-FCPBGA (45x45)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ T4
Package Tray
Product Status Active
Core Processor PowerPC e6500
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.5GHz
Co-Processors/DSP -
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers -
Ethernet 1Gbps (13), 10Gbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.5V
Temperature Range - Operating -40°C ~ 105°C
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Mounting Type Surface Mount
Package / Case 1932-BBGA, FCBGA
Supplier Device Package 1932-FCPBGA (45x45)
Additional Interfaces I²C, MMC/SD, PCIe, RapidIO, SPI, UART
Base Product Number T4081
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1356159-T4081NXN7PQB
Ultra Librarian 3D Model Ultra Librarian T4081NXN7PQB CAD Model

Description

The T4081NXN7PQB is a high-performance, multi-core processor from NXP Semiconductors, designed to meet the rigorous demands of networking, telecom, and industrial applications. This processor is part of the QorIQ T series, which is known for its advanced data path acceleration and network processing capabilities.

Key Features

  • Multiple Cores: The T4081NXN7PQB features eight virtual cores, consisting of four dual-threaded e6500 cores running at speeds up to 1.8 GHz. Each core is built on Power Architecture technology, ensuring robust performance for complex computing tasks.
  • Data Path Acceleration Architecture (DPAA): With NXP's DPAA, this processor delivers enhanced throughput and efficiency for packet handling, offloading tasks from the CPU to optimize processing power for other critical operations.
  • Advanced I/O Capabilities: The processor includes integrated support for a wide range of I/O options such as PCIe Gen3, 10 Gigabit Ethernet, and SATA 3.0, making it highly versatile for system connectivity and data transfer needs.
  • Security Features: T4081NXN7PQB is equipped with advanced security features, including a secure boot, encryption engines, and a trust architecture, providing a secure foundation for building trusted systems.
  • Energy Efficiency: Designed with power efficiency in mind, the processor features advanced power management techniques that help reduce overall power consumption while maintaining performance.

Applications

The T4081NXN7PQB processor is ideal for a variety of high-end applications, such as:

  • Network Routers and Switches
  • Wireless Infrastructure
  • Industrial Control and Automation Systems
  • Defense and Aerospace Systems
  • High-Performance Computing

Technical Specifications

For detailed technical specifications and product documentation, developers and system integrators can refer to the official NXP product datasheet and technical reference manuals. NXP also provides development tools and software support to facilitate system design and deployment.

Overall, the T4081NXN7PQB from NXP Semiconductors is a robust and secure multi-core processor that provides exceptional performance and flexibility for next-generation network and industrial systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess