EN
  • EN
  • DE

T1040NSE7PQB

Part No T1040NSE7PQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 4CORE 1400MHZ SW 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Speed 1.4GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name T1040NSE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 568-13996, 935323574557, T1040NSE7PQB-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935886-T1040NSE7PQB
Ultra Librarian 3D Model Ultra Librarian T1040NSE7PQB CAD Model

Description

The T1040NSE7PQB is a high-performance, power-efficient, 64-bit multicore processor from NXP Semiconductors. This product is part of the QorIQ T1 family of processors, designed to meet the rigorous demands of networking and telecommunications applications. With its advanced data path acceleration and network peripheral interfaces, the T1040NSE7PQB is an excellent choice for a wide range of applications, including routers, switches, gateways, and networked storage systems.

Key Features

  • Four e5500 Cores: The processor is equipped with four 64-bit Power Architecture e5500 cores, each running at up to 1.4 GHz, providing outstanding computational power and efficiency for multitasking and complex processing tasks.
  • Integrated Security: With its advanced security features, including secure boot, encryption, and intrusion prevention, the T1040NSE7PQB ensures data integrity and protection against unauthorized access.
  • High-Speed Connectivity: The processor supports multiple high-speed interfaces, including Gigabit Ethernet, PCIe Gen2, SATA 3.0, and USB 3.0, facilitating fast data transfers and connectivity with a broad range of peripherals and network components.
  • Energy Efficient: Designed with power efficiency in mind, the T1040NSE7PQB incorporates features such as frequency scaling and power gating to minimize power consumption without sacrificing performance.
  • Datapath Acceleration: The processor features a datapath acceleration architecture that optimizes packet handling, significantly improving throughput and offloading processing tasks from the CPU cores.

Applications

The T1040NSE7PQB is versatile and can be deployed in various networking and industrial applications. Its robust processing capabilities and connectivity options make it suitable for enterprise-level network infrastructure, industrial control systems, and Internet of Things (IoT) devices where reliability and performance are critical.

Environmental and Quality Standards

NXP's commitment to quality and environmental sustainability is evident in the T1040NSE7PQB's compliance with industry standards, including RoHS and lead-free manufacturing processes. This ensures that the product is not only reliable but also has a reduced environmental footprint.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess