EN
  • EN
  • DE

T1024NXN7PQA

Part No T1024NXN7PQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2XCPU 64-BIT PWR ARCH 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 780-FBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Speed 1.4GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-FBGA
Case / Package 780-FBGA (23x23)
Family Name T1024NXN7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935885-T1024NXN7PQA
Ultra Librarian 3D Model Ultra Librarian T1024NXN7PQA CAD Model

Description

The T1024NXN7PQA is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding requirements of networking and telecommunications applications. This integrated multicore processor is part of NXP's QorIQ T1 family, which is renowned for its exceptional data throughput and robust security features.

Key Features:

  • Core Architecture: The T1024NXN7PQA features a 64-bit Power Architecture with four dual-threaded e5500 cores running at speeds up to 1.4 GHz. This advanced core architecture allows for simultaneous multi-threaded processing, which significantly boosts the system's overall performance and efficiency.
  • Networking Capabilities: Equipped with an integrated Data Path Acceleration Architecture (DPAA), this processor delivers enhanced packet processing capabilities. It ensures high-speed data handling for network packet routing and switching, making it ideal for networking infrastructure.
  • Connectivity: The processor provides a range of high-speed connectivity options, including multiple Gigabit Ethernet ports, PCI Express (PCIe) Gen2 interfaces, and USB 2.0 ports, facilitating flexible and fast connections to a variety of peripherals and network components.
  • Security: With an emphasis on security, the T1024NXN7PQA incorporates a suite of security features such as secure boot, encryption, and tamper detection. This helps in safeguarding sensitive data and ensuring secure network communications.
  • Power Efficiency: Designed with energy efficiency in mind, the processor utilizes NXP's advanced power management technology to minimize power consumption without compromising on performance, making it suitable for energy-conscious applications.

Applications:

The versatile T1024NXN7PQA processor is ideal for a wide range of applications, including enterprise and service provider routers, switches, networked storage systems, and security appliances. Its robust processing capabilities and security features also make it an excellent choice for industrial control and aerospace and defense systems where reliability and data integrity are critical.

Overall, the NXP T1024NXN7PQA processor is a powerful solution that offers a perfect blend of performance, connectivity, and security, making it an essential component for building advanced network infrastructure and industrial systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.2538 $229.2538
2+ $220.2986 $440.5972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 467 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess