EN
  • EN
  • DE

MCP795W10-I/SL

Part No MCP795W10-I/SL
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 64byte Clock/Calendar/Alarm/Interrupt/Watchdog Timer/Battery Backup Automotive 14-Pin SOIC N Tube / IC RTC CLK/CALENDAR SPI 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Clock/Calendar
Features Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 64B
Date Format YY-MM-DD-dd
Interface SPI
Operating Supply Voltage 1.8 V ~ 3.6 V
Voltage - Supply, Battery 1.3 V ~ 3.6 V
Current - Timekeeping (Maximum) 1μA @ 1.8V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 788347-MCP795W10-I/SL
Popularity Medium
Supply and Demand Status Limited
Family Name MCP795W10
Introduction Date November 09, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP795W10-I/SL CAD Model

Description

Microchip Technology MCP795W10-I/SL RTC

The MCP795W10-I/SL is a feature-rich Real-Time Clock/Calendar (RTC) component from Microchip Technology, designed to offer a robust timekeeping solution for a wide array of electronic applications. This compact, surface-mount device is part of Microchip's MCP795 series, renowned for its accuracy, low power consumption, and ease of integration into various systems.

Key Features

  • Battery-Backed Operation: The device includes a battery backup input, ensuring timekeeping continues even during power loss, making it ideal for critical systems that require consistent time tracking.
  • Accuracy and Frequency: It provides a highly accurate timekeeping solution with a factory-calibrated resonator for a 1 MHz or 32.768 kHz clock output, suitable for precise timing needs.
  • Memory: The MCP795W10-I/SL comes with an integrated 64-byte SRAM and 1 Kbit EEPROM, offering additional storage for critical data that must be preserved during power down scenarios.
  • Communication: It features an SPI interface for communication, enabling easy integration with microcontrollers and other digital systems.
  • Digital Trimming: Digital trimming capability is provided to compensate for crystal frequency drifts due to temperature changes, ensuring time accuracy over a product's lifespan.
  • Extended Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: It is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, minimizing the footprint on the PCB.

Applications

The MCP795W10-I/SL is versatile and can be used in various applications, including:

  • Industrial control systems
  • Utility meters
  • Home automation
  • Data loggers
  • Portable medical devices

With its combination of features, the MCP795W10-I/SL from Microchip Technology stands as an excellent choice for designers seeking a reliable and precise RTC module. It ensures that electronic systems maintain accurate time, which is crucial for event logging, real-time monitoring, and scheduled operations.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess