EN
  • EN
  • DE

T1022NXE7WQB

Part No T1022NXE7WQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2X E5500 1500MHZ DDR3L/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.5GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Speed 1.5GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name T1022NXE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935879-T1022NXE7WQB
Ultra Librarian 3D Model Ultra Librarian T1022NXE7WQB CAD Model

Description

The NXP T1022NXE7WQB is a high-performance, power-efficient, 64-bit multicore platform designed to meet the rigorous demands of modern embedded computing applications. This processor is part of NXP's QorIQ T series, which is renowned for delivering scalable multicore solutions that pave the way for innovation in various industries, including networking, telecommunications, and industrial markets.

Key Features

  • Multi-Core Processing: The T1022 features a dual-core configuration of e5500 cores, each running at a speed of up to 1.4GHz. This architecture provides an optimal balance between processing power and power consumption, making it ideal for applications that require both high performance and energy efficiency.
  • Integrated Security: With an emphasis on security, the T1022NXE7WQB incorporates advanced security features, including a secure boot, encryption, and a trust architecture. These features ensure the integrity and protection of critical data and applications.
  • Connectivity: This processor offers a rich set of I/O options, including Gigabit Ethernet, USB, SATA, and PCIe interfaces. These connectivity options enable the T1022NXE7WQB to handle a variety of peripherals and high-speed data transfers, making it an excellent choice for networked systems.
  • Efficient Power Management: The device includes integrated power management features that minimize power consumption during idle or low-activity states without sacrificing performance, which is crucial for energy-sensitive applications.

Applications

The NXP T1022NXE7WQB is designed to support a wide range of applications, particularly where high data throughput and signal processing are required. It is well-suited for wireless infrastructure, network routers and switches, industrial control systems, and aerospace and defense applications, among others.

Technical Specifications

Attribute Details
CPU Cores 2 x e5500
Core Speed Up to 1.4 GHz
Security Features Secure Boot, Encryption, Trust Architecture
Connectivity Gigabit Ethernet, USB, SATA, PCIe
Power Management Integrated Power Management

With its robust feature set and versatile applications, the NXP T1022NXE7WQB processor is a compelling solution for developers looking to leverage a powerful and efficient multicore platform for their next-generation embedded systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $679.1045 $679.1045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess