EN
  • EN
  • DE

SVF532R2K1CMK4

Part No SVF532R2K1CMK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 364MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Manufacturer NXP
Series Vybrid, VF5xxR
Package Tray
Core Processor ARM® Cortex®-A5 + Cortex®-M4
Speed 400MHz, 133MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 364-LFBGA
Case / Package 364-LFBGA (17x17)
Family Name SVF532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898579-SVF532R2K1CMK4
Ultra Librarian 3D Model Ultra Librarian SVF532R2K1CMK4 CAD Model

Description

The NXP SVF532R2K1CMK4 is a high-performance microcontroller designed to cater to a wide range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices. This microcontroller is part of NXP's reputable S32K product line, known for its robust architecture and reliability.

Key Features:

  • Core: The SVF532R2K1CMK4 is powered by an ARM Cortex-M4F core, which operates at a frequency of up to 112 MHz. This core offers a balanced combination of computing power and energy efficiency, making it suitable for both performance-intensive and power-sensitive applications.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex programs and efficient data handling.
  • Connectivity: The device features a range of communication interfaces, including CAN FD, LIN, SPI, I2C, and UART, allowing for versatile connectivity options with peripherals and other microcontrollers.
  • Analog to Digital Converter (ADC): An integrated 12-bit ADC enables the microcontroller to convert analog signals to digital, facilitating the use of sensors and analog inputs in your designs.
  • Timers and PWM: It includes multiple timers and PWM (Pulse Width Modulation) channels that are essential for tasks requiring precise timing and control, such as motor control and LED dimming.
  • Security: With an emphasis on security, the SVF532R2K1CMK4 incorporates features such as a Cryptographic Services Engine (CSE) and a Secure Boot process to protect your applications from unauthorized access and tampering.
  • Temperature Range: The microcontroller is designed to operate within an extended temperature range, making it suitable for harsh environments.

Applications:

The SVF532R2K1CMK4's versatile feature set makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for automotive applications, such as body control modules and sensor nodes, due to its robustness and support for automotive communication protocols. Additionally, its efficient processing capabilities and connectivity options make it a great fit for industrial automation systems and smart IoT devices requiring real-time control and data processing.

Overall, the NXP SVF532R2K1CMK4 microcontroller offers a compelling combination of performance, connectivity, and security, making it a go-to choice for developers and engineers looking to build sophisticated and reliable embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess