EN
  • EN
  • DE

ST-3TA500OHM(501)

Part No ST-3TA500OHM(501)
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193885-ST-3TA500OHM(501)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-3TA500OHM(501) CAD Model

Description

The ST-3TA500OHM(501) is a trimming potentiometer manufactured by Copal Electronics Inc. Trimming potentiometers, often referred to as trimmers, are small adjustable electronic components used to fine-tune or calibrate circuits. They offer precise resistance adjustment, making them essential for various applications requiring accurate control over voltage or current.

Applications

  • Calibration of electronic circuits: Used to precisely adjust the output of circuits in devices like power supplies and test equipment.
  • Fine-tuning audio equipment: Employed in audio amplifiers and mixers to adjust gain, bias, and other parameters for optimal sound quality.
  • Control systems: Integrated into control systems for adjusting sensor readings, feedback loops, and other critical parameters.
  • Instrumentation: Used in test and measurement instruments to calibrate readings and ensure accuracy.
  • Robotics: Incorporated into robotic systems for adjusting motor speeds, sensor sensitivity, and other parameters.

Features

  • Compact Size: The small form factor allows for easy integration into densely populated circuit boards.
  • High Resolution: Provides fine adjustment capabilities, allowing for precise control over resistance.
  • Stable Resistance: Offers consistent resistance values over a wide range of operating conditions.
  • Durable Construction: Designed to withstand mechanical and environmental stresses.
  • Wide Resistance Range: Available in various resistance values to suit different application requirements.

Benefits

  • Precise Calibration: Enables accurate calibration of electronic circuits, ensuring optimal performance.
  • Improved Performance: Fine-tuning capabilities can optimize the performance of electronic devices and systems.
  • Cost-Effective Solution: Provides a low-cost solution for adjusting and calibrating circuits.
  • Easy to Use: Simple adjustment mechanism allows for easy and convenient calibration.
  • Versatile Application: Can be used in a wide range of electronic applications.

Additional Details

The ST-3TA series typically features a cermet element, providing good stability and a long lifespan. The resistance tolerance is typically around ±10%. The power rating of the ST-3TA500OHM(501) is generally around 0.25W. It's crucial to refer to the specific datasheet for precise specifications, including the operating temperature range, rotational life, and terminal strength. The (501) likely indicates the resistance value of 500 ohms.

You May Also Be Interested in

Nidec Copal Electronics
TRIMMER 5K OHM 0.125W GW SIDE
Lowest to $1.3098
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $5.8209
Vishay
TRIMMER 1K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess