EN
  • EN
  • DE

MAX96751FGTN/V+

Part No MAX96751FGTN/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX96751
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 830052-MAX96751FGTN/V+
Ultra Librarian 3D Model Ultra Librarian MAX96751FGTN/V+ CAD Model

Description

Maxim Integrated MAX96751FGTN/V+ GMSL Serializer

The MAX96751FGTN/V+ from Maxim Integrated is a high-performance Gigabit Multimedia Serial Link (GMSL) serializer designed to meet the stringent requirements of automotive and industrial video applications. This advanced IC allows for the high-speed transmission of video and data streams over a single coaxial or shielded twisted-pair line, making it an ideal solution for in-vehicle infotainment systems, advanced driver assistance systems (ADAS), and other applications requiring robust and reliable data communication.

Key Features

  • High-Speed Serial Interface: Supports up to 1.5 Gbps data rates for transmitting high-definition video and control data.
  • Enhanced EMI Performance: Incorporates spread spectrum and reduced swing modes to minimize electromagnetic interference, crucial for automotive applications.
  • Flexible Input Interface: Compatible with a wide range of video input formats, including MIPI CSI-2 and parallel video interfaces, offering design versatility.
  • Embedded Control Channel: Enables bidirectional communication over the same differential pair, simplifying system control and diagnostics.
  • Robust Error Detection: Features CRC and ECC error checking to ensure data integrity across challenging environments.
  • Automotive Grade: Designed to operate in extreme temperature ranges and is AEC-Q100 qualified, making it reliable for automotive applications.

Applications

  • Automotive infotainment and navigation systems
  • Advanced Driver Assistance Systems (ADAS)
  • Rear-view and surround-view camera systems
  • Industrial video cameras and monitors

The MAX96751FGTN/V+ is a testament to Maxim Integrated's commitment to providing cutting-edge technology for high-bandwidth data communication. Its robust design and advanced features ensure reliable performance in the most demanding conditions, making it a top choice for designers looking to enhance the capabilities of their automotive and industrial video systems.

With its compact size and power efficiency, the MAX96751FGTN/V+ integrates seamlessly into existing architectures, offering a scalable solution that meets the evolving needs of modern video transmission applications.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7026 $60.9182
15+ $8.1411 $122.1165
23+ $7.8605 $180.7915
32+ $7.2991 $233.5712
42+ $7.0182 $294.7644
52+ $6.7376 $350.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess