EN
  • EN
  • DE

SY100EL15LZITR

Part No SY100EL15LZITR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:4 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 212481-SY100EL15LZITR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL15LZITR CAD Model

Description

Microchip Technology's SY100EL15LZITR - A High-Speed Differential VCO/PECL Oscillator

The SY100EL15LZITR, from Microchip Technology, is a cutting-edge Voltage-Controlled Oscillator (VCO) with an integrated PECL (Positive Emitter-Coupled Logic) driver, designed for high-speed applications that demand fast switching and precise timing. This integrated circuit is part of Microchip's high-performance ECLinPS MAX™ family, known for providing solutions with high bandwidth and minimal propagation delay.

This device is capable of generating a stable frequency range, which is determined by an external voltage input, making it highly versatile for various applications. The VCO operates over a wide frequency range with excellent linearity and low noise, making it an ideal choice for telecommunications, data communications, and test equipment markets where signal integrity is paramount.

The SY100EL15LZITR comes in a compact 8-lead SOIC package, ensuring a minimal footprint on the circuit board and ease of integration into system designs. It also features an extended temperature range, making it suitable for industrial applications where reliability under varying environmental conditions is essential.

Key features of the SY100EL15LZITR include:

  • High-speed VCO/PECL Oscillator functionality
  • Wide operating frequency range for flexible application use
  • Integrated PECL driver for direct interfacing with high-speed logic levels
  • Excellent linearity and low phase noise for signal precision
  • Extended temperature range for industrial reliability
  • Compact 8-lead SOIC package for space-saving designs
  • Compliance with RoHS and lead-free standards for environmental considerations

With its robust design and high-speed operation, the SY100EL15LZITR is a perfect solution for designers looking to incorporate a reliable and efficient VCO/PECL oscillator into their high-frequency digital systems. Microchip Technology's commitment to quality ensures that this product meets the stringent requirements of today's sophisticated electronic applications.

Whether it's for fiber-optic networking, high-speed data acquisition, or advanced communication systems, the SY100EL15LZITR from Microchip Technology provides the performance and reliability needed to maintain competitive edge in the fast-paced world of technology.

You May Also Be Interested in

Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess