EN
  • EN
  • DE

SSTUG32866EC/G,518

Part No SSTUG32866EC/G,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT 96-LFBGA / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUG3
Other Names 935284579518,SSTUG32866EC/G-T,SSTUG32866EC/G-T
Standard Package 3,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256355-SSTUG32866EC/G,518
Ultra Librarian 3D Model Ultra Librarian SSTUG32866EC/G,518 CAD Model

Description

The SSTUG32866EC/G,518 is a high-performance, registered clock driver (RCD) designed and manufactured by NXP Semiconductors. This advanced memory buffer is an integral component for server memory modules, providing essential functionality in the facilitation of DDR4 memory interface operations. It is engineered to meet the rigorous demands of enterprise-level computing systems where reliability, speed, and power efficiency are of paramount importance.

Key Features

  • DDR4 Compatibility: Specifically tailored for DDR4 SDRAM memory technologies, ensuring seamless integration with the latest high-speed memory modules.
  • Enhanced Signal Integrity: Employs advanced signal conditioning techniques to enhance signal integrity, which is crucial for maintaining performance at high data rates.
  • Low Power Consumption: Designed with power efficiency in mind, the SSTUG32866EC/G,518 minimizes power consumption, making it suitable for energy-sensitive applications.
  • Robust Thermal Performance: Built to withstand the thermal challenges of dense server environments, ensuring reliable operation under varying temperature conditions.
  • High Data Rates: Supports high data transfer rates that are essential for server and high-performance computing applications.

Applications

The NXP SSTUG32866EC/G,518 is primarily used in server memory modules, where its role is to provide stable and reliable communication between the memory controller and the memory module. Its advanced feature set makes it an ideal choice for:

  • Enterprise servers
  • Data centers
  • High-performance computing clusters
  • Networking equipment

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the SSTUG32866EC/G,518 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of enterprise computing environments. With its robust design and advanced features, the SSTUG32866EC/G,518 is a product that system designers and engineers can rely on for their critical applications.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Pericom
Lowest to $8.2081
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
Need more? Email Us
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess