The SSTUA32866EC is a high-performance, registered clock driver (RCD) from NXP Semiconductors, designed to meet the demanding needs of the latest server memory systems. This product is part of NXP's commitment to providing innovative solutions for the computing industry, particularly in the realm of memory interface technology.
Key Features
- Compatibility: The SSTUA32866EC is compatible with JEDEC standard DDR4 SDRAMs and is optimized for use in RDIMM (Registered Dual Inline Memory Module) applications.
- Performance: It offers a high-speed operation with support for data rates up to 3200 MT/s, ensuring that it can keep up with the performance requirements of modern computing environments.
- Signal Integrity: With its advanced design, the SSTUA32866EC provides excellent signal integrity, which is crucial for maintaining data integrity and system stability.
- Power Efficiency: The device is engineered for low power consumption, contributing to the overall energy efficiency of the systems in which it is deployed.
- Configuration: It features a 28-bit 1:1 or 14-bit 1:2 configurable register interface for address and command signals, offering flexibility in system design.
Applications
The SSTUA32866EC is primarily used in server platforms that require high memory capacity and speed. It is an essential component for servers used in data centers, cloud computing, and enterprise IT infrastructure, where reliable and efficient memory performance is critical.
Technical Specifications
- Supply Voltage (VDD): 1.2V +/-0.06V
- Operating Temperature Range: 0°C to 85°C
- Package: 96-ball BGA
- Compliance: RoHS and Green compliant
With its robust feature set, the SSTUA32866EC is engineered to meet the stringent requirements of the next generation of enterprise computing solutions. NXP's focus on quality and performance ensures that this registered clock driver will be a key component in the development of high-reliability systems.