EN
  • EN
  • DE

SSTUA32864EC/G

Part No SSTUA32864EC/G
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.8 V configurable registered buffer for DDR2-667 RDIMM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260051-SSTUA32864EC/G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUA32864EC/G CAD Model

Description

Introducing the SSTUA32864EC/G from NXP

The SSTUA32864EC/G is a high-performance, registered clock driver (RCD) designed for use in server memory modules and computing applications. Manufactured by NXP Semiconductors, a leader in the industry, this product is engineered to meet the stringent demands of modern memory systems.

The SSTUA32864EC/G is part of NXP's comprehensive portfolio of logic devices that offer a variety of functions to support the increasing needs of complex electronic systems. This particular device is optimized for DDR2 and DDR3 SDRAM memory systems, providing essential functions such as clock distribution and data buffering to enhance the reliability and speed of memory operations.

Key Features of the SSTUA32864EC/G

  • Compatibility: Designed to be compatible with DDR2 and DDR3 SDRAM modules, ensuring versatility across different memory standards.
  • Performance: Delivers high-speed signal conditioning, which helps in maintaining signal integrity across the memory interface, thus improving the overall performance of the system.
  • Power Efficiency: Features low-voltage operation capabilities, making it an energy-efficient choice for eco-conscious designs.
  • Reliability: The device includes built-in features to enhance system reliability, such as advanced signal conditioning techniques and robust thermal performance.
  • Package: Available in a fine-pitch ball grid array (FBGA) package, which allows for a compact footprint on the PCB and supports the high-density requirements of modern memory modules.

Applications

The SSTUA32864EC/G is ideal for various applications, including but not limited to:

  • Enterprise servers and data centers
  • High-performance computing (HPC) systems
  • Workstations and high-end desktops
  • Networking and telecommunications equipment

With its focus on performance and reliability, the SSTUA32864EC/G RCD from NXP is a critical component in the design and development of next-generation memory solutions. Its advanced features ensure that it can meet the requirements of the most demanding memory applications, making it a preferred choice for system designers and engineers looking to optimize their memory subsystems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess