EN
  • EN
  • DE

SSTU32866EC/G

Part No SSTU32866EC/G
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.8 V 25-bit 1:1 or 14-bit 1:2 configurable registered buffer with parity for DDR2 RDIMM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260050-SSTU32866EC/G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTU32866EC/G CAD Model

Description

The NXP SSTU32866EC/G is a high-performance, 25-bit 1:1 or 14-bit 1:2 configurable registered buffer designed for 1.8 V operation. Engineered to meet the demanding requirements of server and workstation memory module applications, this buffer is an essential component for systems requiring high-speed, low-power operation and reliable signal conditioning.

Key Features

  • Compatibility: The buffer is compatible with JEDEC standard DDR2 SDRAMs and supports the SSTL_18 interface standard, ensuring seamless integration with existing technology.
  • Flexibility: With its configurable design, the SSTU32866EC/G offers versatility for various applications, allowing it to be used in either a 25-bit 1:1 or 14-bit 1:2 configuration.
  • Performance: The device operates at clock frequencies up to 400 MHz, providing the high-speed performance necessary for modern computing environments.
  • Low Power Consumption: Designed for energy efficiency, the SSTU32866EC/G minimizes power consumption, making it ideal for power-sensitive applications.
  • Signal Integrity: It includes built-in registers that help maintain signal integrity, ensuring stable and reliable communication between memory modules and the memory controller.

Applications

The NXP SSTU32866EC/G is particularly suited for advanced server and workstation memory modules, where its ability to buffer memory address and control signals helps to maintain system stability and performance. Its high-speed capabilities and energy efficiency also make it an excellent choice for high-performance computing and networking applications where power and speed are critical.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the SSTU32866EC/G is no exception. Manufactured to the highest standards, this registered buffer ensures long-term performance and stability, making it a trusted choice for system designers and engineers.

For detailed specifications, application notes, and additional resources, system designers and engineers are encouraged to visit the official NXP product page or contact their local NXP sales office.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Lowest to $2.5606

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess