EN
  • EN
  • DE

MAX136CQH+TD

Part No MAX136CQH+TD
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DIG W/LCD DVR 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 80μA
Operating Supply Voltage 9V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 719319-MAX136CQH+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX136
Introduction Date December 07, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX136CQH+TD CAD Model

Description

Maxim Integrated's MAX136CQH+TD: High-Precision Data Acquisition System

The MAX136CQH+TD from Maxim Integrated is a sophisticated data acquisition system (DAS) that offers exceptional precision and performance for a wide range of applications. Designed with meticulous attention to detail, this high-quality component is ideal for use in industrial control systems, medical instrumentation, and any other scenario where accurate data measurement is critical.

This versatile DAS integrates an 8-channel multiplexer and high-bandwidth track/hold amplifiers, which allow it to handle multiple signal inputs with ease. The MAX136CQH+TD boasts a 12-bit analog-to-digital converter (ADC) which ensures that the analog signals are converted to digital data with high precision and minimal loss of information. This ADC features a fast conversion time, making the MAX136CQH+TD suitable for real-time data processing applications.

The device operates over a wide temperature range, ensuring reliability and stability in even the most demanding environments. Its robust design is packaged in a compact, heat-dissipating CERQUAD package, making it a practical choice for space-constrained applications that require high-performance data acquisition capabilities.

One of the key features of the MAX136CQH+TD is its high level of integration. By combining multiple functions into a single chip, it reduces the need for additional components, which can save space on the PCB and potentially lower overall system costs. Additionally, the device offers a flexible reference input, allowing users to set a custom voltage reference to match the specific requirements of their application.

The MAX136CQH+TD also includes a serial interface, facilitating easy communication with microprocessors or digital signal processors. This interface is compatible with SPI, QSPI™, and MICROWIRE™, providing versatility in system design and ensuring easy integration into existing digital systems.

In summary, Maxim Integrated's MAX136CQH+TD is a top-tier data acquisition system that combines precision, speed, and integration to meet the needs of advanced measurement applications. Its robust design and flexible features make it an excellent choice for engineers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8478 $53.6956
5+ $22.0290 $110.1450
8+ $21.3406 $170.7248
10+ $20.6522 $206.5220
13+ $19.9638 $259.5294
17+ $17.8986 $304.2762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess