EN
  • EN
  • DE
  • IT

SSTU32864EC/G

Part No SSTU32864EC/G
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.8 V configurable registered buffer for DDR2 RDIMM applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1260047-SSTU32864EC/G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTU32864EC/G CAD Model

Description

The NXP SSTU32864EC/G is a state-of-the-art, 25-bit configurable registered buffer designed for 1.7 V to 1.9 V operation, making it perfectly suited for server applications that demand low-voltage and high-speed data processing. It is part of the LVTTL/LVCMOS-compatible SSTU series, which is known for its high performance and reliability in demanding computing environments.

Key Features

  • Compatibility: The SSTU32864EC/G is designed to be compatible with DDR2 and DDR3 SDRAM modules, offering versatility for various applications in the memory interface domain.
  • Performance: It operates at a clock frequency of up to 400 MHz, and its 25-bit wide configuration allows for efficient data flow and high throughput.
  • Low Voltage Operation: With an operating voltage of 1.7 V to 1.9 V, it is optimized for low-power applications, which is crucial for energy-efficient server environments.
  • Signal Integrity: The buffer is designed with optimal signal integrity in mind, featuring minimal signal skew and advanced noise suppression capabilities.

Applications

The NXP SSTU32864EC/G is ideal for high-performance servers, workstations, and communication systems where efficient and reliable memory buffering is required. Its robust design and compatibility with various SDRAM technologies make it a key component in systems that require stable and fast memory operations.

Quality and Reliability

NXP is known for its commitment to quality, and the SSTU32864EC/G is no exception. It is built to meet the high standards of the industry, ensuring long-term reliability and performance under a range of operating conditions. This product is part of NXP's trusted portfolio of semiconductor solutions, which are widely recognized for their excellence in design and manufacturing.

Technical Specifications

Parameter Value Part Number SSTU32864EC/G Operating Voltage 1.7 V to 1.9 V Configuration 25-bit Frequency Up to 400 MHz

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess