EN
  • EN
  • DE

SSTL16877DGG,512

Part No SSTL16877DGG,512
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC REG DRIVER 14BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type SSTL_2 Registered Driver with Differential Clock Inputs
Number of Circuits 14
Current - Output High, Low 20mA, 20mA
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 100589-SSTL16877DGG,512
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSTL16877DGG,512 CAD Model

Description

The SSTL16877DGG,512 is a high-performance logic device from NXP Semiconductors, a leader in the industry known for its innovation and quality. This product is part of NXP's advanced interface logic family, designed to meet the stringent requirements of high-speed data transmission and system integration.

Key Features

  • Interface Type: The SSTL16877DGG,512 utilizes SSTL_2 (Stub Series Terminated Logic) interface, which is ideal for high-speed memory applications.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package) type, the device's 56-pin configuration ensures a compact footprint on the PCB while allowing for efficient thermal dissipation.
  • Operating Voltage: This device operates at a nominal voltage of 2.5V, providing a balance between performance and power consumption.
  • Performance: With its capability to handle high-speed signals, the SSTL16877DGG,512 is optimized for performance, ensuring data integrity and minimal signal degradation.
  • Temperature Range: The device is designed to operate reliably over an extended temperature range, making it suitable for industrial and automotive applications.

Applications

The SSTL16877DGG,512 is versatile and can be used in a variety of applications, including:

  • Memory modules and memory interfaces
  • High-speed data processing units
  • Server and enterprise-grade computing solutions
  • Networking and telecommunications equipment
  • Embedded systems requiring high-speed data transfers

Quality and Reliability

NXP Semiconductors is committed to delivering products that exceed industry standards for quality and reliability. The SSTL16877DGG,512 is manufactured in state-of-the-art facilities, ensuring that each device meets NXP's rigorous quality control measures. Customers can trust in the durability and performance of this product, even in the most demanding environments.

Environmental Compliance

Aligned with global environmental standards, the SSTL16877DGG,512 complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances and is safe for use in electronic equipment.

You May Also Be Interested in

Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess