EN
  • EN
  • DE

SSL5255TE/1Y

Part No SSL5255TE/1Y
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description LED DRVR Buck-Boost 1-CH 8-Pin HSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 16 V
Maximum Operating Temperature 160 °C
Min Input Voltage 9.9 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Input Voltage (DC) 15 V
Number of Channels 1
Number of Pins 8
RoHS Compliant
Topology Buck-Boost
Win Source Part Number 1096243-SSL5255TE/1Y
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSL5255TE/1Y CAD Model

Description

NXP SSL5255TE/1Y LED Driver IC

The NXP SSL5255TE/1Y is a highly efficient, single-stage LED driver designed to drive a wide range of LED solutions. It is an ideal component for LED lighting applications requiring a compact, high-performance driver. This product is part of NXP's extensive Solid State Lighting (SSL) portfolio, which is known for its reliability and innovative technology in the lighting industry.

The SSL5255TE/1Y is specifically engineered to provide a high power factor and low total harmonic distortion (THD), ensuring that the lighting solutions meet stringent energy efficiency standards. With its integrated PFC (Power Factor Correction) function, it not only improves power quality but also enhances the overall efficiency of the lighting system.

One of the standout features of this LED driver IC is its flexibility. It supports a broad range of input voltages, making it suitable for various global applications. Its ability to operate over a wide temperature range ensures consistent performance even under challenging environmental conditions. Additionally, the SSL5255TE/1Y incorporates multiple protection features, including over-temperature protection, over-voltage protection, and short-circuit protection, which safeguard the LED array and extend the lifespan of the lighting solution.

The SSL5255TE/1Y also offers dimming capabilities, which allows for adjustable light output levels, thereby contributing to energy savings and providing users with control over their lighting environment. This feature, combined with its high efficiency, makes the SSL5255TE/1Y an excellent choice for applications such as residential lighting, commercial lighting, and industrial illumination.

For engineers and designers looking for a reliable and versatile LED driver, the NXP SSL5255TE/1Y stands out as a top contender. It is a testament to NXP's commitment to providing advanced solutions that meet the evolving needs of the lighting industry. With its robust design and cutting-edge features, the SSL5255TE/1Y is set to power the next generation of energy-efficient, high-quality LED lighting systems.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess