Product Overview: CD40106BMTG4 by Texas Instruments
The CD40106BMTG4 is a high-performance CMOS Hex Schmitt-Trigger Inverter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is known for its versatility and reliability in a wide range of electronic applications. It features six independent inverters with Schmitt-Trigger inputs, which make it an ideal choice for wave shaping, signal conditioning, and noise suppression tasks.
Key Features
- Logic Type: Inverter Schmitt Trigger
- Number of Circuits: 6
- Supply Voltage Range: 3 V to 18 V
- Output Current: 6.8 mA
- Operating Temperature: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
The CD40106BMTG4 is designed to handle a broad range of supply voltages, from 3V to 18V, providing flexibility in various power environments. Each inverter in the CD40106BMTG4 has a unique hysteresis characteristic, which is particularly useful for transforming slowly changing input signals into sharply defined jitter-free output signals, enhancing the circuit's immunity to noise.
Applications
The device is suitable for an array of applications, including:
- Waveform generation
- Signal conditioning
- Noise filtering
- Logic circuits
- Pulse shaping
- Timing circuits
Its robust operating temperature range of -55°C to +125°C ensures stable operation in extreme conditions, making it suitable for industrial and automotive applications. The CD40106BMTG4's surface-mount SOIC-14 package allows for efficient use of PCB space, which is critical in today's compact electronic assemblies.
In conclusion, the CD40106BMTG4 from Texas Instruments is a versatile, reliable component that is well-suited for designers looking to implement Schmitt-Trigger functions in their digital logic circuits. Its wide voltage range, temperature resilience, and noise immunity make it an excellent choice for a multitude of electronic systems.