Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1024985-SSL2129AT/1118
Ultra Librarian 3D Model Ultra Librarian SSL2129AT/1118 CAD Model

Description

The NXP SSL2129AT/1118 is a state-of-the-art integrated circuit from NXP Semiconductors' acclaimed GreenChip™ family, tailored for driving LED lighting solutions. This compact, high-performance IC is designed for mains dimmable LED applications, offering an optimal combination of efficiency, reliability, and flexibility for manufacturers and designers of LED lighting systems.

Key Features:

  • High Efficiency: The SSL2129AT/1118 is engineered to provide high efficiency, which is crucial for reducing energy consumption and heat dissipation in LED lighting applications. This leads to longer lifespan for the LEDs and lower operating costs.
  • Dimmable: Compatibility with most mains dimmers allows for seamless integration into existing lighting systems, providing end-users with the ability to adjust brightness to their preference.
  • Integrated Protection: The device comes with multiple protection features including overtemperature protection, overvoltage protection, and LED open/short circuit protection, ensuring a robust and reliable operation under various conditions.
  • Wide Input Voltage Range: It is designed to operate over a wide input voltage range, making it suitable for global use across various mains voltages and conditions.
  • Power Factor Correction: With integrated PFC (Power Factor Correction), the SSL2129AT/1118 ensures that LED lighting solutions meet regulatory requirements for power quality and efficiency.

Applications:

Due to its versatile nature, the NXP SSL2129AT/1118 is ideal for an array of LED lighting applications, including but not limited to:

  • Residential and commercial dimmable LED lamps
  • LED retrofit bulbs
  • Architectural lighting
  • Emergency lighting systems

Technical Specifications:

  • Package: SO16
  • Frequency: Up to 200 kHz switching frequency
  • Temperature Range: Operating temperature range from -40°C to +125°C

The NXP SSL2129AT/1118 LED driver IC is an exemplary solution for anyone looking to design or upgrade their LED lighting systems with a focus on efficiency, compatibility, and reliability. Its integration of advanced features in a compact form factor makes it a top choice for energy-conscious and innovative lighting solutions.

You May Also Be Interested in

Infineon Technologies
IC USB 3.0 HUB 2-PORT 68QFN
Need more? Email Us
ECAD model for CYUSB3302-68LTXCT
Infineon Technologies
IC USB 3.0 HUB 6-PORT 88QFN
Need more? Email Us
ECAD model for CYUSB3326-88LTXCT
Infineon Technologies
IC USB 2.0 HUB 4-PORT 68QFN
Need more? Email Us
ECAD model for CYUSB2304-68LTXIT
Infineon Technologies
IC SECURITY TPM I2C 32VQFN
Need more? Email Us
ECAD model for SLB9655VQ12GOOGXUMA1
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08
Lowest to $32.5970
ECAD model for MM908E621ACPEK
NXP / Nexperia
IC MPU QORLQ 1.8GHZ 1517FCPBGA
Need more? Email Us
ECAD model for LX2120XN71826B
Microchip Technology
IC EMBEDDED CTLR 144TFBGA
Lowest to $18.2799
ECAD model for MEC1641-PZV-CRB00-TR
Microchip Technology
IC EMBEDDED CTLR 144TFBGA
Need more? Email Us
ECAD model for MEC1641-PZV-JEF01-TR
Fairchild/ON Semiconductor
8-BIT, EEPROM, 2.04MHZ
Need more? Email Us
ECAD model for FMS7401LVN

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8211 $53.3715
150+ $0.6737 $101.0550
230+ $0.6527 $150.1210
320+ $0.6316 $202.1120
410+ $0.6106 $250.3460
550+ $0.5474 $301.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention