EN
  • EN
  • DE

MEC1641-PZV-JEF01-TR

Part No MEC1641-PZV-JEF01-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC EMBEDDED CTLR 144TFBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications I/O Controller
Core Processor ARC-625D
Program Memory Type EEPROM (2KB), FLASH (288KB)
RAM Size 16K x 8
Interface ACPI, BC-Link, PWM, SMBus, LED, LPC, PECI, SPI, UART
Number of I/O 108
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-TFBGA
Supplier Device Package 144-TFBGA (7x7)
Standard Package 1,000 pcs
ECCN OBSOLETE
Win Source Part Number 926932-MEC1641-PZV-JEF01-TR
Ultra Librarian 3D Model Ultra Librarian MEC1641-PZV-JEF01-TR CAD Model

Description

The MEC1641-PZV-JEF01-TR is a cutting-edge embedded controller from Microchip Technology, designed to offer exceptional versatility and performance for a wide range of applications. This advanced controller is part of Microchip's extensive portfolio of embedded control solutions that are renowned for their reliability, efficiency, and advanced features.

Key Features:

  • High-Performance Core: At the heart of the MEC1641-PZV-JEF01-TR is a powerful 32-bit processor core, which provides ample computing power to handle complex tasks and algorithms with ease.
  • Low Power Consumption: Designed with energy efficiency in mind, this controller operates with minimal power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Robust I/O Capabilities: The device boasts a comprehensive set of input/output interfaces, including SPI, I2C, and UART, allowing for flexible connectivity options with peripheral devices.
  • Enhanced Security Features: Security is a top priority for the MEC1641-PZV-JEF01-TR, featuring integrated cryptographic functions and secure boot capabilities to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: This controller is engineered to perform reliably across a broad temperature range, making it suitable for industrial and harsh environment applications.
  • Compact Packaging: The MEC1641-PZV-JEF01-TR comes in a compact package, allowing for space-saving designs in tight form factors.

Applications:

The versatility of the MEC1641-PZV-JEF01-TR makes it an excellent choice for a variety of applications, including:

  • Embedded Control Systems
  • Industrial Automation
  • Automotive Electronics
  • Portable Devices
  • Internet of Things (IoT) Devices

Quality and Support:

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the MEC1641-PZV-JEF01-TR. Customers can rely on Microchip's expertise to integrate this controller into their designs with confidence, backed by the company's reputation for excellence in the semiconductor industry.

You May Also Be Interested in

Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess