Products specifications Report Issue?

Category Filters>Common Mode Chokes
Manufacturer Pulse Electronics
Packaging Tube
Number of Lines 2
Current Rating (Max) 6A
DC Resistance (DCR) (Max) 9.4mOhm
Temperature Range - Operating -40°C ~ 130°C
Mounting Surface Mount
Size / Dimension 0.590" L x 0.715" W (14.99mm x 18.16mm)
Height (Max) 0.390" (9.91mm)
Case / Package Horizontal, 4 PC Pad
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 553-2188,PA2750NL-ND
Standard Package 30
Win Source Part Number 1328214-PA2750NL
Ultra Librarian 3D Model Ultra Librarian PA2750NL CAD Model

Description

The Pulse Electronics 1328214-PA2750NL is a common mode choke designed for use with electronic devices.

  • Packaging: Tube
  • Maximum Current Rating: 6A
  • Supply and Demand Status: Limited
  • Manufacturer: Pulse Electronics
  • RoHS Status: RoHS compliant

You May Also Be Interested in

Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
TDK Corporation
CMC 1.2A 2LN 900OHM SMD AEC-Q200 / 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100 MHz 1.2A DCR 60mOhm
Need more? Email Us
ECAD model for ACM4520V-901-2P-TL00
Eaton Bussmann
CMC 350UH 2A 2LN SMD / 350 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm (Typ)
Lowest to $4.3985
ECAD model for CMS3-8-R
EPCOS (TDK)
CMC 27MH 1.4A 2LN TH
Lowest to $0.0477
ECAD model for B82723J2142N020
Schurter Inc.
CMC 20A 3LN CHASSIS MOUNT
Need more? Email Us
ECAD model for DKIP-0329-20D6
Kemet
CMC 6.4MH 1A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1A DCR 480mOhm
Need more? Email Us
ECAD model for SSHB10H-10064
Sunlord
CMC 400MA 2LN 67 OHM SMD
Lowest to $0.1268
ECAD model for SDCW2012-2-670TF
Kemet
CMC 40UH 3A 2LN TH / 40 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 3A DCR 35mOhm
Need more? Email Us
ECAD model for SN10-300
Murata Electronics North America
CMC 2A 2LN 500 OHM SMD AEC-Q200
Lowest to $0.9101
ECAD model for DLW5ATH501MQ2L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention