EN
  • EN
  • DE

SPC603IAI400LC

Part No SPC603IAI400LC
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028588-SPC603IAI400LC
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC603IAI400LC CAD Model

Description

Product Overview: SPC603IAI400LC by NXP

The SPC603IAI400LC is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive and industrial solutions. This product is part of the Power Architecture family, renowned for its robust performance and reliability in demanding applications.

Key Features

  • Core: The heart of the SPC603IAI400LC is a 32-bit Power Architecture core that ensures efficient handling of complex computations and real-time processing requirements.
  • Memory: It comes with an integrated memory system that includes a generous amount of flash memory and RAM, facilitating quick data access and storage.
  • Clock Speed: The device boasts a high clock speed, enabling rapid execution of instructions and smooth operation of time-sensitive tasks.
  • I/O Ports: A variety of input/output ports are available, allowing for versatile connectivity options with other components and peripheral devices.
  • Analog-to-Digital Converter (ADC): The onboard ADC supports precise measurement of analog signals, which is critical for sensor-based applications.
  • Temperature Range: The SPC603IAI400LC is designed to operate reliably across a wide temperature range, making it suitable for use in harsh environmental conditions.
  • Package: The component is available in a robust package that ensures durability and longevity, even in challenging applications.

Applications

The SPC603IAI400LC is an ideal choice for a range of applications, particularly in the automotive sector. Its high-speed processing capabilities make it suitable for engine management systems, transmission control, and advanced driver-assistance systems (ADAS). Beyond automotive, it can also be utilized in industrial control systems, robotics, and aerospace applications where reliability and performance are paramount.

Quality and Support

NXP is committed to delivering products of the highest quality, and the SPC603IAI400LC is no exception. It is manufactured to meet stringent industry standards and is backed by NXP's comprehensive support system, including detailed documentation, development tools, and a responsive technical support team.

Whether you're developing cutting-edge automotive technologies or innovative industrial systems, the SPC603IAI400LC provides the performance, reliability, and features necessary to drive your project forward.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess