EN
  • EN
  • DE

A3952SEB-T

Part No A3952SEB-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042162-A3952SEB-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3952SEB-T CAD Model

Description

The A3952SEB-T is a full-bridge MOSFET driver designed by Allegro MicroSystems. It is primarily intended for controlling DC motors or stepper motors in applications like automotive systems, industrial equipment, and consumer electronics. The device includes all the necessary components to drive MOSFETs in a full-bridge configuration, simplifying the design and reducing the overall component count.

Applications:

  • DC motor control: Used in automotive applications such as power windows, power seats, and sunroof controls.
  • Stepper motor control: Employed in industrial automation equipment, robotics, and CNC machines.
  • Automotive actuators: Used for controlling various actuators in vehicles, such as valves and dampers.
  • Robotics: Drives motors in robotic arms, wheels, and other moving parts.
  • Industrial automation: Used in various industrial control systems to drive motors and actuators.

Features:

  • Full-bridge MOSFET driver: Provides complete control of a DC motor or stepper motor.
  • Internal PWM current control: Allows for precise control of motor current and torque.
  • Shoot-through protection: Prevents simultaneous conduction of high-side and low-side MOSFETs, protecting the driver from damage.
  • Overcurrent protection: Protects the driver and the motor from excessive current.
  • Undervoltage lockout: Disables the driver when the supply voltage is too low.
  • Thermal shutdown: Protects the driver from overheating.

Benefits:

  • Simplified design: Integrated design reduces component count and simplifies PCB layout.
  • Improved performance: Provides precise and efficient control of DC motors and stepper motors.
  • Enhanced reliability: Built-in protection features ensure reliable operation in demanding environments.
  • Reduced cost: Integrated design lowers the overall system cost.
  • Compact size: Small package allows for easy integration into space-constrained applications.

The A3952SEB-T typically supports PWM (Pulse Width Modulation) control for speed and torque regulation. It often uses external MOSFETs selected based on the specific voltage and current requirements of the application. Refer to the official Allegro MicroSystems datasheet for detailed specifications, including voltage ratings, current limits, and thermal characteristics.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess