EN
  • EN
  • DE

SPC5777CDK3MME3R

Part No SPC5777CDK3MME3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 416MAPBGA / e200z7 series Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 416-MAPBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tape & Reel (TR)
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BGA
Supplier Device Package 416-MAPBGA (27x27)
Base Product Number SPC5777
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935350948518
Standard Package 500
Win Source Part Number 1178503-SPC5777CDK3MME3R
Ultra Librarian 3D Model Ultra Librarian SPC5777CDK3MME3R CAD Model

Description

The SPC5777CDK3MME3R is a cutting-edge microcontroller unit (MCU) from NXP's reputable product line, designed to meet the rigorous demands of automotive and industrial applications. This high-performance MCU is built on Power Architecture® technology, which is widely recognized for its robust performance, exceptional efficiency, and reliability in critical systems.

Key Features

  • Advanced Core: The MCU features a dual-core e200z7 Power Architecture with a frequency of up to 264 MHz, providing ample computational power for complex tasks.
  • Memory Resources: It boasts an integrated 4 MB Flash memory and 592 KB RAM, facilitating quick data access and efficient program execution.
  • Enhanced Security: With state-of-the-art security features including a Memory Protection Unit (MPU), this MCU ensures safe operation and protection against unauthorized access.
  • High-Speed Connectivity: Equipped with multiple communication interfaces such as FlexRay, CAN, LIN, and Ethernet, the SPC5777CDK3MME3R ensures seamless integration into a variety of networks.
  • Robust I/O Capabilities: The device includes numerous analog and digital input/output options to interface with sensors, actuators, and other peripherals.

Applications

The SPC5777CDK3MME3R is particularly suited for automotive applications such as advanced driver assistance systems (ADAS), engine management, and vehicle networking. It is also a reliable choice for industrial control systems that demand high levels of real-time performance and security.

Quality and Reliability

NXP is committed to delivering products of the highest quality. The SPC5777CDK3MME3R is designed to withstand the harsh conditions of automotive environments, and it is qualified to meet AEC-Q100 standards, ensuring long-term reliability and performance.

Environmental Considerations

This MCU is RoHS compliant, reflecting NXP's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

With its robust feature set and adherence to stringent quality standards, the SPC5777CDK3MME3R from NXP is an ideal choice for developers looking to create sophisticated systems in automotive and industrial domains.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1602 $71.1602
2+ $58.3879 $116.7758
4+ $56.5634 $226.2536
5+ $54.7387 $273.6935
6+ $52.9142 $317.4852
8+ $47.4402 $379.5216
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess