EN
  • EN
  • DE

SPC5777CDK3MME3

Part No SPC5777CDK3MME3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8MB FLASH 416MAPBGA / e200z7 series Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 416-MAPBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16b Sigma-Delta, eQADC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BGA
Supplier Device Package 416-MAPBGA (27x27)
Base Product Number SPC5777
Other Names 935350948557,SPC5777CDK3MME3,568-15331
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263864-SPC5777CDK3MME3
Ultra Librarian 3D Model Ultra Librarian SPC5777CDK3MME3 CAD Model

Description

The SPC5777CDK3MME3 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the complex computational demands of modern automotive applications. As part of NXP's SPC57 32-bit Power Architecture, this product offers a robust platform for developers working on advanced driver assistance systems (ADAS), powertrain, body control, and gateway applications.

Key Features

  • Advanced 32-bit Power Architecture: The SPC5777CDK3MME3 is built on a powerful 32-bit Power Architecture core, providing high-performance computing capabilities essential for real-time processing in automotive environments.
  • Dual-Core Configuration: This MCU features a dual-core setup that can run up to 264 MHz, allowing for parallel processing and increased system efficiency.
  • Enhanced Memory: Equipped with 4 MB of flash memory and 592 KB of RAM, the SPC5777CDK3MME3 can handle complex applications and multitasking without compromising performance.
  • Rich Set of Peripherals: A comprehensive array of peripherals, including multiple CAN interfaces, LIN, DSPI, and FlexRay modules, support a wide range of communication protocols necessary for automotive networking.
  • Robust Security Features: With advanced security measures such as a Memory Protection Unit (MPU), cryptographic services, and secure boot options, the SPC5777CDK3MME3 ensures the integrity and protection of critical automotive systems.
  • Automotive Grade: Designed to withstand the harsh conditions of the automotive environment, this MCU is compliant with AEC-Q100 standards for temperature and reliability.

Applications

The SPC5777CDK3MME3 is ideally suited for a variety of automotive applications, including:

  • Engine and transmission control
  • Electric and hybrid vehicle management
  • Advanced driver-assistance systems (ADAS)
  • Chassis and safety systems
  • Body control modules
  • Gateway modules

Development Support

NXP provides extensive support for the SPC5777CDK3MME3, including development tools, software libraries, and documentation to streamline the design process and reduce time-to-market. With this support, engineers can quickly harness the power of the SPC5777CDK3MME3 for their automotive solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.6391 $66.6391
3+ $54.6783 $164.0349
4+ $52.9696 $211.8784
5+ $51.2609 $256.3045
6+ $49.5523 $297.3138
8+ $44.4262 $355.4096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess