EN
  • EN
  • DE

MC74VHC244MEL

Part No MC74VHC244MEL
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR DUAL N-INV 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOEIAJ-20
Win Source Part Number 208034-MC74VHC244MEL
Ultra Librarian 3D Model Ultra Librarian MC74VHC244MEL CAD Model

Description

Product Overview: MC74VHC244MEL from ON Semiconductor

The MC74VHC244MEL is an advanced high-speed CMOS octal buffer/line driver designed to meet the requirements for higher speed needs in modern electronic applications. Manufactured by ON Semiconductor, a leader in the industry, this integrated circuit is part of the VHC family, which is known for its low power consumption and high noise immunity equivalent to other CMOS technologies.

Designed to be used as an interface between two different voltage domains, this device features octal non-inverting buffer/line drivers with 3-state outputs. The 3-state outputs allow for connection to a bus-oriented system. They can drive bus lines or buffer memory address registers with the high-performance of CMOS technology. This makes the MC74VHC244MEL suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working as a transient-energy suppressor to protect other sensitive circuitry.

The MC74VHC244MEL operates at a voltage range from 2.0V to 5.5V, making it compatible with TTL levels, while its inputs tolerate voltages up to 5.5V, allowing it to be used in 5V environments without concern for input overvoltage. This feature is particularly beneficial in mixed-voltage applications. Additionally, the device has a high drive current of ±24 mA at the outputs, ensuring good signal integrity and strong driving capabilities.

The device is offered in a surface-mount package, specifically the SOIC-20 (Wide Body) package, which is well-suited for space-constrained applications. Its operating temperature range from -55°C to +125°C ensures reliability across various environmental conditions. The MC74VHC244MEL is also characterized for operation from -40°C to +85°C, providing a robust solution for industrial and automotive applications where temperature extremes are common.

In summary, the MC74VHC244MEL from ON Semiconductor is a versatile, robust, and high-performing component that provides an efficient solution for buffering and driving bus lines in a wide range of electronic systems. Its compatibility with various voltage levels, high noise immunity, and strong output drive characteristics make it a preferred choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess