EN
  • EN
  • DE

SPC5775EDK3MME3R

Part No SPC5775EDK3MME3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z7
Core Size 32-Bit Dual-Core
Speed 264MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals DMA, LVD, POR, Zipwire
Number of I/O 293
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 40x12b eQADCx2
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BGA
Supplier Device Package 416-MAPBGA (27x27)
Base Product Number SPC5775
Other Names 935370091518
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263911-SPC5775EDK3MME3R
Ultra Librarian 3D Model Ultra Librarian SPC5775EDK3MME3R CAD Model

Description

The SPC5775EDK3MME3R is a cutting-edge microcontroller product from NXP Semiconductors, designed to cater to the rigorous demands of automotive and industrial applications. This product is part of NXP's SPC57x family, which is well-known for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The SPC5775EDK3MME3R is equipped with a powerful triple-core Power Architecture, operating at speeds that can meet the computational needs of complex real-time applications.
  • Memory: It comes with an impressive memory configuration, including embedded Flash memory, which is crucial for fast data processing and storage.
  • Connectivity: This microcontroller offers a variety of communication interfaces such as CAN, LIN, and Ethernet, providing versatile connectivity options for different system requirements.
  • Safety: Safety is a paramount concern in automotive and industrial systems, and the SPC5775EDK3MME3R addresses this with advanced safety features that comply with industry safety standards.
  • Temperature Range: The device operates within a wide temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The robust design and comprehensive feature set of the SPC5775EDK3MME3R make it suitable for a variety of applications, including but not limited to:

  • Automotive engine control units (ECUs)
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Flight control systems in aerospace

Why Choose SPC5775EDK3MME3R?

Choosing the SPC5775EDK3MME3R for your project means selecting a microcontroller that delivers exceptional performance, comprehensive safety features, and versatile connectivity options. Its robust design and support for a wide range of operating temperatures make it an ideal choice for applications that require a high level of reliability and durability. With NXP's commitment to quality and support, the SPC5775EDK3MME3R stands as a premier choice for designers looking to innovate in the automotive and industrial sectors.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4859 $96.9718
3+ $39.7833 $119.3499
5+ $38.5402 $192.7010
7+ $37.2970 $261.0790
9+ $36.0537 $324.4833
11+ $32.3240 $355.5640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,095 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess