EN
  • EN
  • DE

NT5CC256M16CP-DI

Part No NT5CC256M16CP-DI
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and Automotive DDR3(L) 4Gb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832861-NT5CC256M16CP-DI
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16CP-DI CAD Model

Description

The NT5CC256M16CP-DI is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This module offers a capacity of 4Gb (256M x 16) and operates at a low voltage of 1.35V. It's designed for applications requiring high memory capacity and low power consumption.

Applications:

  • Industrial PCs: Used for data processing and control in industrial environments.
  • Embedded Systems: Suited for applications with limited power resources but requiring reliable performance.
  • Networking Equipment: Found in routers and switches for buffering and fast data access.
  • Medical Devices: Integrated in diagnostic equipment and patient monitoring systems.
  • Automotive Systems: Supports infotainment and advanced driver-assistance systems (ADAS).

Features:

  • Capacity: 4Gb (256M x 16).
  • DDR3L Technology: Delivers high-speed performance with reduced power consumption.
  • Operating Voltage: 1.35V, optimal for power-sensitive devices.
  • Data Rate: Supports high data transfer rates up to 1600 MT/s.
  • Interface: Standard DDR3L interface for seamless integration.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances standards.
  • Lead-Free: Environmentally friendly manufacturing process.

Benefits:

  • Improved Performance: High bandwidth enhances system responsiveness.
  • Lower Power Consumption: Extends battery life in portable applications and reduces overall energy usage.
  • Reliable Operation: Designed for stable and consistent performance.
  • Easy Implementation: Standard interface facilitates design and integration.
  • Environmentally Responsible: RoHS compliance and lead-free design minimize environmental impact.

Additional Details:

The NT5CC256M16CP-DI incorporates advanced thermal management features to maintain optimal performance over a wide temperature range. It includes built-in error correction code (ECC) to ensure data integrity and reliability. The module is thoroughly tested to meet stringent quality and reliability standards. Its compact design allows for use in small form factor applications. The NT5CC256M16CP-DI offers a balance of performance, power efficiency, and reliability, making it a suitable choice for demanding embedded applications and systems.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess