EN
  • EN
  • DE

SPC5742PK1MLQ5R

Part No SPC5742PK1MLQ5R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Product Status Obsolete
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 150MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC574
Other Names 935315421528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263902-SPC5742PK1MLQ5R
Ultra Librarian 3D Model Ultra Librarian SPC5742PK1MLQ5R CAD Model

Description

Product Overview: SPC5742PK1MLQ5R by NXP

The SPC5742PK1MLQ5R is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This powerful MCU is specifically engineered to meet the demanding requirements of automotive applications, offering a perfect blend of performance, security, and reliability.

At the heart of the SPC5742PK1MLQ5R lies a 32-bit Power Architecture® core, which delivers exceptional processing capabilities that are essential for handling complex computations and control tasks in modern vehicles. The MCU operates at a frequency of up to 120 MHz, providing the computational speed necessary for real-time applications.

This product is part of the MPC57xx family, which is renowned for its high level of integration. It features a rich set of peripherals, including multiple communication interfaces such as CAN, LIN, and FlexRay, enabling seamless connectivity with other components within the automotive system. Additionally, it offers advanced timer modules and analog-to-digital converters (ADCs) to support a wide range of sensing and control functions.

The SPC5742PK1MLQ5R is designed with a focus on safety and includes features that adhere to the ISO 26262 standard for automotive safety. It incorporates a dual-core lockstep structure that enhances its fault tolerance and ensures reliable operation even in the most critical systems, such as powertrain and safety-relevant applications.

Security is another cornerstone of this MCU, which includes state-of-the-art cryptographic services and secure hardware extensions to protect against unauthorized access and ensure data integrity. This is crucial for safeguarding sensitive information and preventing malicious attacks in connected car environments.

With its robust design, the SPC5742PK1MLQ5R is built to withstand the harsh conditions typical of automotive environments, including wide temperature ranges and vibrations. It is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which makes it suitable for space-constrained applications while providing ample I/O capabilities for complex systems.

In summary, the SPC5742PK1MLQ5R MCU from NXP is an optimal choice for automotive developers looking for a high-performance, secure, and reliable solution that can drive the next generation of vehicle electronics. Its advanced features and adherence to industry standards make it a versatile and future-proof component for a wide array of automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess