EN
  • EN
  • DE

SPC5742PK1AMLQ8R

Part No SPC5742PK1AMLQ8R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP / e200z4 series Microcontroller IC 32-Bit Dual-Core 180MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tape & Reel (TR)
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5742
Other Names 935316309528,2832-SPC5742PK1AMLQ8RTR
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263851-SPC5742PK1AMLQ8R
Ultra Librarian 3D Model Ultra Librarian SPC5742PK1AMLQ8R CAD Model

Description

Introducing the SPC5742PK1AMLQ8R Microcontroller from NXP

The SPC5742PK1AMLQ8R is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful MCU is part of NXP's SPC57x family, which is well-suited for automotive and industrial applications that demand high levels of reliability and performance. With its advanced features and robust design, the SPC5742PK1AMLQ8R is an ideal choice for engineers looking to develop sophisticated control systems.

Key Features:

  • Advanced e200z4d Dual-core Processor: The SPC5742PK1AMLQ8R is equipped with a 32-bit Power Architecture® with two e200z4d cores, each capable of operating at up to 120 MHz. This dual-core setup provides enhanced computational power and parallel processing capabilities, making it perfect for handling complex tasks.
  • Large Memory Capacity: It boasts a generous memory provision, including 1 MB of flash memory and 128 KB of RAM, allowing for ample storage of code and data.
  • Rich Set of Peripherals: The MCU features a comprehensive range of peripherals, including multiple CAN interfaces, LIN interfaces, a FlexRay controller, numerous timers, and ADC channels, which facilitate versatile connectivity and control options for various applications.
  • Enhanced Safety Features: Safety is a paramount concern in automotive and industrial environments. The SPC5742PK1AMLQ8R comes with advanced safety features that comply with the ISO 26262 standard, ensuring reliable operation in safety-critical applications.
  • Low Power Consumption: Despite its powerful performance, the MCU is designed for efficiency with low power consumption modes, which is crucial for battery-operated or energy-sensitive applications.

Applications:

The SPC5742PK1AMLQ8R is tailored for a wide array of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, advanced driver assistance systems (ADAS), and body electronics. Additionally, its robust design makes it equally suitable for industrial control systems requiring high-speed processing and reliability.

Quality and Support:

NXP is known for its commitment to quality, and the SPC5742PK1AMLQ8R is no exception. It is designed to meet the stringent requirements of the automotive industry, and NXP provides comprehensive technical support for developers, ensuring a smooth integration of the MCU into their projects.

With its blend of performance, memory capacity, and safety features, the SPC5742PK1AMLQ8R from NXP stands out as a top-tier microcontroller for demanding applications that require the utmost in reliability and computational power.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6790 $68.0370
7+ $18.6084 $130.2588
10+ $18.0270 $180.2700
14+ $17.4455 $244.2370
18+ $16.8639 $303.5502
23+ $15.1194 $347.7462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess