EN
  • EN
  • DE

SPC5668GK0VMGR

Part No SPC5668GK0VMGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor e200z650
Core Size 32-Bit
Speed 116MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 155
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 592K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 208-BGA
Supplier Device Package 208-MAPBGA (17x17)
Part Number Series SPC5668
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813430-SPC5668GK0VMGR
Ultra Librarian 3D Model Ultra Librarian SPC5668GK0VMGR CAD Model

Description

The SPC5668GK0VMGR is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive and industrial electronics. This MCU is part of the MPC56xx family, which is renowned for its high performance, reliability, and a wide range of features tailored to meet the rigorous demands of the automotive industry.

Key Features

  • Core: The heart of the SPC5668GK0VMGR is a powerful 32-bit Power Architecture® VLE (Variable Length Encoding) compliant e200z6 core that operates at a frequency of up to 116 MHz. This core is optimized for embedded applications that require efficient, high-speed processing and real-time performance.
  • Memory: With an ample amount of integrated memory, the MCU includes 1 MB of flash memory for program storage and 64 KB of RAM for data processing, ensuring smooth and efficient operation.
  • Advanced Timers: It features advanced timing systems including Motor Control and General Purpose Timer, which are crucial for precise control in automotive and industrial applications.
  • Connectivity: The MCU offers a range of communication interfaces such as CAN, LIN, and FlexRay, making it ideal for the networked communication requirements of modern vehicles and industrial systems.
  • Analog to Digital Converters (ADCs): Multiple high-resolution ADCs are provided, enabling accurate conversion of analog signals to digital data, which is essential for sensor-based applications.
  • Temperature Range: Designed to withstand harsh environments, the SPC5668GK0VMGR operates over an extended temperature range, ensuring reliable performance under varying conditions.
  • Package: The device comes in a 176-pin MAPBGA package, which is designed for space-constrained applications while allowing for efficient heat dissipation and reliable connectivity.

Applications

The SPC5668GK0VMGR is suitable for a variety of automotive applications, including engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust design and comprehensive feature set also make it an excellent choice for industrial control systems and other applications requiring a high level of integration, performance, and reliability.

Overall, the SPC5668GK0VMGR from NXP Semiconductors represents a premium solution for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.7518 $63.7518
3+ $52.3092 $156.9276
4+ $50.6745 $202.6980
5+ $49.0398 $245.1990
7+ $47.4053 $331.8371
9+ $42.5012 $382.5108
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 577 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess