EN
  • EN
  • DE

S912XD256F1CAAR

Part No S912XD256F1CAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80QFP / HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel
Product Status Not For New Designs
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 16K x 8
Supply Voltage - Operating 2.35V ~ 5.5V
Data Converters A/D 8x10b, 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-15052-1,S912XD256F1CAAR-ND,568-15052-2-ND,568-15052-2,935319402528,2832-S912XD256F1CAAR,568-15052-6
Standard Package 750
Win Source Part Number 1004292-S912XD256F1CAAR
Ultra Librarian 3D Model Ultra Librarian S912XD256F1CAAR CAD Model

Description

The NXP S912XD256F1CAAR is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This powerful component is part of the S12XD family of 16-bit microcontrollers, which is renowned for its exceptional processing capabilities and robust feature set tailored to meet the rigorous demands of the automotive industry.

The S912XD256F1CAAR boasts a 16-bit S12X CPU core that operates at a frequency of up to 50MHz, providing ample computational power for complex tasks. It comes equipped with 256KB of flash memory, ensuring sufficient space for application code and data storage. The microcontroller also features 12KB of RAM, allowing for efficient data manipulation and task management.

With its integrated EEPROM of 4KB, this microcontroller offers reliable non-volatile memory storage that can be used for parameter storage and data retention across power cycles. The device also supports a wide operating voltage range from 2.35V to 5.25V, making it versatile for various power supply configurations.

Connectivity options on the S912XD256F1CAAR are extensive, including two MSCAN modules, two SPI modules, and an IIC module, facilitating easy communication with other devices and peripherals. Additionally, it features an 8-channel 10-bit Analog-to-Digital Converter (ADC) that enables the microcontroller to interface with analog sensors and convert their signals into digital data for processing.

The microcontroller also comes with an array of timers, including 8-channel and 2-channel timer/pulse-width modulators, which are crucial for precise timing and control in applications such as motor control and PWM generation. Safety and reliability are enhanced with the inclusion of a watchdog timer and a low-voltage detection module, ensuring stable operation under varying conditions.

For security and maintenance purposes, the S912XD256F1CAAR includes a background debug module and on-chip debug capability, which greatly simplifies the development and debugging process. Its 112-pin LQFP (Low-Profile Quad Flat Package) ensures a compact footprint while providing enough pins for interfacing with external devices.

In summary, the NXP S912XD256F1CAAR microcontroller is a feature-rich solution that offers the perfect blend of performance, memory, connectivity, and advanced peripherals to address the sophisticated needs of modern automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess