EN
  • EN
  • DE

SPC5668EF1AVMG

Part No SPC5668EF1AVMG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPC5668x Microcontroller Data Sheet | IC MCU 32BIT 2MB FLASH 208MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z650
Data Bus Width 32-Bit
Speed 116MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
The number of I/O 155
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 64x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 208-BGA
Supplier Device Package 208-MAPBGA (17x17)
Family Part Number SPC5668
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1257843-SPC5668EF1AVMG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5668EF1AVMG CAD Model

Description

Introducing the SPC5668EF1AVMG Microcontroller from NXP

The SPC5668EF1AVMG is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful MCU is part of the MPC56xx family, which is renowned for its high performance, reliability, and versatility. The SPC5668EF1AVMG is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering a robust solution for control systems.

Key Features

  • Advanced Architecture: At the heart of the SPC5668EF1AVMG is a 32-bit Power Architecture® core, which operates at a frequency of up to 120 MHz. This core provides the computational power necessary to handle complex algorithms and control tasks with ease.
  • Memory Capacity: The MCU comes equipped with 2 MB of flash memory and 128 KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Safety: Safety is a critical consideration in automotive and industrial environments, and the SPC5668EF1AVMG addresses this with features like Error Correction Code (ECC) on both flash and RAM, which helps to protect against data corruption.
  • Rich Peripherals: A wide array of peripherals enhances the functionality of this MCU, including multiple CAN interfaces, LIN interfaces, and a FlexRay controller. This makes it well-suited for communication-intensive tasks.
  • Robust I/O Options: The MCU offers numerous input/output options, including PWM channels, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), providing flexibility in interfacing with sensors and actuators.

Applications

The SPC5668EF1AVMG is ideal for a variety of applications, particularly in the automotive sector where it can be used for engine management systems, transmission control, chassis and safety systems, and body electronics. Its robust design also makes it suitable for industrial control systems, where precision and reliability are paramount.

Quality and Support

NXP's commitment to quality ensures that the SPC5668EF1AVMG meets the highest standards of reliability. Additionally, developers can benefit from comprehensive technical support and a suite of development tools designed to streamline the design process and reduce time to market.

With its powerful performance, extensive memory, and advanced features, the SPC5668EF1AVMG from NXP stands out as a top-tier microcontroller for sophisticated automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.9616 $59.9616
3+ $49.1993 $147.5979
4+ $47.6619 $190.6476
6+ $46.1244 $276.7464
7+ $44.5869 $312.1083
9+ $39.9745 $359.7705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess