EN
  • EN
  • DE

IHLP4040EDER330M5A

Part No IHLP4040EDER330M5A
Manufacturer Vishay
Catalog Inductors, Coils, Chokes
Description FIXED IND 33UH 4.4A 79.18MOHM SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Vishay Dale
Series IHLP-4040ED-5A
Part Status Active
Type Molded
Inductance 33 μH
Tolerance ±20%
Current Rating (Amps) 4.4 A
Current - Saturation (Isat) 4.4A
Shielding Shielded
DC Resistance (DCR) 79.18mOhm Max
Frequency - Self Resonant 6.07MHz
Ratings AEC-Q200
Operating Temperature -55°C ~ 155°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Supplier Device Package 4040
Size / Dimension 0.453" L x 0.406" W (11.50mm x 10.30mm)
Height - Seated (Max) 0.213" (5.40mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian IHLP4040EDER330M5A CAD Model

You May Also Be Interested in

Wurth Electronics Inc
FIXED IND 100UH 970MA 335MOHM SM
Lowest to $2.4545
Wurth Electronics Inc
FIXED IND 4.7UH 2.3A 51 MOHM SMD
Lowest to $1.4972
Eaton / Cutler Hammer
FIXED IND 1MH 260MA 4.34 OHM SMD
Need more? Email Us
Panasonic
FIXED IND 22UH 1.8A 51 MOHM TH
Lowest to $0.4090
EPCOS (TDK)
FIXED IND 6.8UH 6.6A 15 MOHM SMD
Lowest to $1.6363
EPCOS (TDK)
FIXED IND 47UH 480MA 680MOHM SMD
Lowest to $0.8999
Wurth Electronics Inc
WE-HCM SMT HIGH CURRENT FLAT WIR
Lowest to $2.1819
Wurth Electronics Inc
FIXED IND 160NH 26A 0.00029OHM
Lowest to $1.3636
Wurth Electronics Inc
FIXED IND 1UH 7.4A 13.5 MOHM SMD
Lowest to $1.6007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8928 $53.5680
140+ $0.7325 $102.5500
215+ $0.7096 $152.5640
295+ $0.6868 $202.6060
380+ $0.6639 $252.2820
505+ $0.5952 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess