EN
  • EN
  • DE

40115

Part No 40115
Manufacturer Swanstrom Tools USA
Catalog Tools
Description SWS-PLUS 100 - MINI-PRECISION ST / Tool Stripper For 1mm Cable Diameter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools>Wire Strippers and Accessories
Mfr Swanstrom Tools USA
Series -
Package Retail Package
Type Stripper
Cable Type 1mm Cable Diameter
Features -
Standard Package 1 pcs
Win Source Part Number 1380805-40115
Ultra Librarian 3D Model Ultra Librarian 40115 CAD Model

Description

The 1380805-40115 is a wire stripper tool used for stripping 1mm cable diameter.

  • Tool Type: Wire Stripper
  • Cable Diameter: 1mm
  • Packaging: Retail
  • Manufacturer: Swanstrom Tools USA
  • Standard Package: 1

You May Also Be Interested in

American Hakko Products, Inc.
PULLEY,153/154
Need more? Email Us
Apex Tool Group
U3 JAW/NUT
Lowest to $6.3086
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
Master Appliance Co
MASTER HEAT GUN, 300 - 500F, 220
Need more? Email Us
SCS
FORENSIC FILTER ASSY
Lowest to $0.1765
Wiha
HANDLE FOR TWEEZERS MOLDED
Need more? Email Us
Klein Tools, Inc.
COLD WEATHER GLOVES MEDIUM
Lowest to $46.9219
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
Molex, LLC
HT60923A EXTRACTOR TOOL FOR MICR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess