EN
  • EN
  • DE

SPC5645SF1VLU

Part No SPC5645SF1VLU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP / MCU 32-bit e200z4d RISC 2MB Flash 3.3V/5V Automotive 176-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC56xxS Qorivva
Packaging Tray
Core Processor e200z4d
Core Size 32-Bit
Speed 125MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 128
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1.064M x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 795296-SPC5645SF1VLU
Popularity Medium
Supply and Demand Status Limited
Family Name SPC5645S
Introduction Date June 28, 2012
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SPC5645SF1VLU CAD Model

Description

The NXP SPC5645SF1VLU microcontroller stands out as a high-performance automotive-grade component, designed to cater to the increasing computational needs of modern vehicle systems. This powerful MCU is part of the MPC56xx family, which is known for its robust architecture, exceptional reliability, and cutting-edge features tailored for the automotive industry.

Key Features:

  • Core: The SPC5645SF1VLU is equipped with a 32-bit Power Architecture® core, offering a clock speed of up to 120 MHz, which delivers the computational power required for complex and time-critical automotive applications.
  • Memory: It comes with a generous memory configuration, including 1.5 MB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer: The inclusion of an enhanced Modular I/O System (eMIOS) allows for sophisticated timing and control for a variety of applications such as motor control and power management.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and FlexRay, making this MCU highly suitable for networking within the vehicle's electronic system.
  • Analog-to-Digital Converters: The presence of high-resolution ADCs provides accurate sensing capabilities that are essential for real-time decision-making processes in automotive control systems.
  • Temperature Range: With an operational temperature range from -40°C to 125°C, the SPC5645SF1VLU is designed to withstand the extreme conditions typical of the automotive environment.
  • Safety: It incorporates safety features that align with the ISO 26262 standard, making it an ideal choice for safety-critical applications such as advanced driver-assistance systems (ADAS).

The SPC5645SF1VLU microcontroller from NXP is a testament to the company's commitment to providing advanced solutions for the automotive industry. Its integration of performance, memory, and safety features within a single chip makes it a versatile and reliable choice for manufacturers looking to innovate and enhance vehicle functionality. Whether it's for engine management, body control, or advanced vehicle dynamics, the SPC5645SF1VLU is engineered to meet the rigorous demands of the modern automotive landscape.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.3150 $93.3150
2+ $76.5663 $153.1326
3+ $74.1736 $222.5208
4+ $71.7809 $287.1236
5+ $69.3882 $346.9410
6+ $62.2101 $373.2606
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess