EN
  • EN
  • DE

SPC5643LK0MLQ8

Part No SPC5643LK0MLQ8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5643
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14919,SPC5643LK0MLQ8-ND,935345222557
Standard Package 300
Win Source Part Number 1173142-SPC5643LK0MLQ8
Ultra Librarian 3D Model Ultra Librarian SPC5643LK0MLQ8 CAD Model

Description

The NXP SPC5643LK0MLQ8 is a cutting-edge microcontroller unit (MCU) tailored for the automotive industry's demanding applications. This high-performance microcontroller is part of NXP's MPC56xx family, designed to meet the rigorous requirements of engine management systems and advanced driver assistance systems (ADAS).

Key Features

  • Core: The SPC5643LK0MLQ8 boasts a dual-core architecture, with each core being a 32-bit Power Architecture e200z4d running at up to 120 MHz. This dual-core setup is ideal for handling complex tasks and ensuring reliable performance in safety-critical automotive applications.
  • Memory: Equipped with 1 MB of flash memory and 64 KB of RAM, this MCU provides ample space for robust application code and efficient data handling.
  • Advanced Timer: It features a Modular I/O System (MIOS) that includes a complex timer for engine management, which can support up to 16 channels for precise control and measurement of engine parameters.
  • Connectivity: The device includes a range of communication interfaces such as CAN, LIN, and FlexRay, enabling seamless integration with other components in the vehicle's network.
  • Analog-to-Digital Converter (ADC): With multiple 12-bit ADCs, the SPC5643LK0MLQ8 can accurately convert analog signals to digital, essential for sensor data processing in automotive systems.

Robust Design for Automotive Applications

The SPC5643LK0MLQ8 is designed with features that ensure reliable operation under the harsh conditions typical in automotive environments. It includes fault-tolerant and fail-safe mechanisms, such as Error Correction Code (ECC) on both flash and RAM, and a built-in self-test for logic built upon industry safety standards like ISO 26262.

Development Support

NXP provides comprehensive development support for the SPC5643LK0MLQ8 with a suite of software tools, development kits, and reference designs to expedite the product development cycle. This support helps designers leverage the full capabilities of the microcontroller for innovative automotive solutions.

Whether it's for engine control units, transmission control, or sophisticated driver assistance systems, the NXP SPC5643LK0MLQ8 microcontroller is engineered to deliver top performance, safety, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4255 $60.8510
5+ $24.9646 $124.8230
8+ $24.1845 $193.4760
10+ $23.4042 $234.0420
13+ $22.6241 $294.1133
18+ $20.2836 $365.1048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess