EN
  • EN
  • DE

ADP3212

Part No ADP3212
Manufacturer ON Semiconductor
Catalog Hard To Find
Description 7-Bit Programmable, 3-Phase, Mobile CPU Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1141281-ADP3212
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3212 CAD Model

Description

The ADP3212 from ON Semiconductor is a highly sophisticated, high-speed, multi-phase synchronous buck controller designed for precision voltage regulation in a variety of applications. This versatile controller is particularly well-suited for CPU core power regulation in notebook computers, offering exceptional performance and flexibility to meet the stringent power requirements of modern portable processors.

Key Features

  • Multi-Phase Power Control: The ADP3212 supports 2-, 3-, or 4-phase operation, allowing for efficient distribution of the power load and improved thermal management.
  • High-Speed Operation: Its high-speed operation capability ensures quick response to load transients, maintaining stable output voltage even under rapid changes in load conditions.
  • Active Voltage Positioning: Integrated active voltage positioning with adjustable gain enhances load line accuracy and reduces the output capacitance required for transient response.
  • Adjustable Frequency Control: The switching frequency of the ADP3212 is adjustable from 200 kHz to 400 kHz, enabling optimization for efficiency or component size.
  • Power Saving Mode: A power-saving mode helps to reduce power consumption at light loads, contributing to the extended battery life of portable devices.

Applications

The ADP3212 is ideal for powering high-performance CPUs in environments where efficiency and compact design are critical. Its primary applications include:

  • Notebook computers
  • Graphics cards
  • Netbooks and ultrabooks
  • Advanced computing systems

Technical Specifications

The device features a precision 0.6 V reference and a programmable output from 0.6 V to 1.5 V, with a maximum output current that is dependent on the number of phases and choice of external components. The ADP3212 also includes a range of protective features such as under-voltage lockout, overvoltage protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the ADP3212 is no exception. It is designed to meet the rigorous standards required by high-performance computing applications, ensuring long-term stability and performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Mini-Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess