EN
  • EN
  • DE

SPC5643AF0MVZ2

Part No SPC5643AF0MVZ2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 324PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 324-PBGA (23x23)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 151
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
Supply Voltage 1.14V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 324-BBGA
Case / Package 324-PBGA (23x23)
Family Name SPC5643
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934801-SPC5643AF0MVZ2
Ultra Librarian 3D Model Ultra Librarian SPC5643AF0MVZ2 CAD Model

Description

The NXP SPC5643AF0MVZ2 is a cutting-edge microcontroller designed to cater to the demanding needs of automotive and industrial applications. This powerful microcontroller is part of the MPC56xx family and is built on Power Architecture® technology, which is renowned for its high performance and reliability.

Key Features

  • Core: The SPC5643AF0MVZ2 boasts a dual-core configuration with a 32-bit Power Architecture e200z4d core, enabling simultaneous, independent operation of the cores. This feature is particularly useful for applications requiring complex and intensive processing tasks.
  • Memory: It comes with an ample memory capacity, including 4 MB of Flash memory and 192 KB of RAM, which provides sufficient space for robust applications and facilitates smooth operation.
  • Frequency: The microcontroller operates at a frequency of up to 120 MHz, which ensures rapid processing and response times, making it suitable for time-critical tasks.
  • Temperature Range: With an extended temperature range of -40°C to +125°C, the SPC5643AF0MVZ2 is designed to perform reliably in harsh environments, making it ideal for automotive under-the-hood applications.
  • Package: Enclosed in a 144-pin LQFP package, the microcontroller is compact and offers a space-efficient solution without compromising on its input/output capabilities.

Connectivity and I/O

The SPC5643AF0MVZ2 is equipped with a range of communication interfaces, including CAN, LIN, and Ethernet, which provide versatile connectivity options. Additionally, it offers numerous I/O ports for interfacing with other components and peripherals.

Applications

This microcontroller is specifically designed for automotive applications such as engine management, transmission control, and advanced driver assistance systems (ADAS). It is also well-suited for industrial control systems, where performance and reliability are critical.

Development Support

NXP provides comprehensive development support for the SPC5643AF0MVZ2, including software drivers, development tools, and reference designs, to facilitate rapid prototyping and accelerate time-to-market for developers and engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess