EN
  • EN
  • DE

MBI5050GFN-A

Part No MBI5050GFN-A
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830271-MBI5050GFN-A
Ultra Librarian 3D Model Ultra Librarian MBI5050GFN-A CAD Model

Description

The MBI5050GFN-A is a constant current LED driver designed by Macroblock, tailored for LED display applications. It is engineered to provide precise and uniform current control across all LED channels, ensuring high-quality visual performance. This driver incorporates advanced features like PWM grayscale control, error detection, and adjustable output current, catering to the diverse needs of LED display systems.

Applications

  • LED video displays
  • LED signage
  • LED message boards
  • Indoor and outdoor LED screens

Features

  • Constant current output channels (number typically specified in datasheet)
  • Adjustable output current using an external resistor
  • PWM grayscale control with high refresh rate
  • Integrated error detection and reporting functions
  • Operating voltage compatible with LED systems
  • Built-in ghosting suppression

Benefits

  • Ensures high brightness uniformity and color consistency in LED displays.
  • Provides flexible current control to optimize display brightness and power consumption.
  • Enables superior image quality with high-resolution grayscale control.
  • Enhances system reliability through comprehensive error detection capabilities.
  • Reduces image artifacts, resulting in clearer and sharper visuals.

Additional Details

The MBI5050GFN-A typically utilizes a serial interface for data input, and the PWM signal, which controls the brightness of LEDs, is generated internally. An external resistor allows designers to adjust the output current based on application-specific requirements. Error detection circuits are incorporated to identify open or shorted LEDs, enhancing overall system reliability. The integrated ghosting suppression technology improves image clarity by reducing unwanted artifacts. For precise technical specifications and the number of output channels, refer to the official datasheet from Macroblock. It is well-suited for high-performance LED displays where image quality and reliability are paramount.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess