EN
  • EN
  • DE

SPC5607BK0VLU6

Part No SPC5607BK0VLU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 149
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 29x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5607
Other Names 935311584557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264015-SPC5607BK0VLU6
Ultra Librarian 3D Model Ultra Librarian SPC5607BK0VLU6 CAD Model

Description

NXP SPC5607BK0VLU6 Microcontroller

The NXP SPC5607BK0VLU6 is a cutting-edge microcontroller unit (MCU) designed for automotive and industrial applications that demand high levels of reliability, efficiency, and performance. As part of the NXP SPC56 32-bit MCU family, this powerful component is built on Power Architecture® technology, which is renowned for its robustness and high-speed processing capabilities.

This MCU features a 32-bit Power Architecture core with a maximum CPU frequency of 64 MHz, providing the computational power required for complex and time-sensitive tasks. With 512 KB of flash memory and 64 KB of RAM, the SPC5607BK0VLU6 is well-equipped to handle a wide range of applications, from advanced control systems to sophisticated real-time data processing.

The SPC5607BK0VLU6 is designed for optimal integration, offering a rich set of peripherals that include multiple communication interfaces such as CAN, LIN, and SPI. This allows for seamless connectivity and data exchange within automotive networks or industrial control systems. The MCU also boasts a range of analog and digital input/output options, making it highly versatile for various electronic designs.

Safety and reliability are paramount in the applications targeted by this MCU, and the SPC5607BK0VLU6 does not disappoint. It includes advanced safety features that comply with stringent automotive safety standards, such as ISO 26262. Error correction code (ECC) memory, a Memory Protection Unit (MPU), and a watchdog timer are among the features that ensure reliable operation even in harsh environments.

Power efficiency is another key attribute of the SPC5607BK0VLU6. Its low-power modes and energy-saving features enable designers to create systems that reduce overall power consumption, which is especially beneficial for battery-powered or energy-sensitive applications.

For developers, NXP provides comprehensive support in the form of software libraries, development tools, and reference designs. This support accelerates the development process and helps to reduce time to market for products utilizing the SPC5607BK0VLU6 MCU.

In summary, the NXP SPC5607BK0VLU6 is a high-performance microcontroller that offers a balance of processing power, memory capacity, advanced peripherals, safety features, and energy efficiency, making it an ideal choice for a wide range of demanding automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6992 $61.3984
5+ $25.1892 $125.9460
8+ $24.4021 $195.2168
10+ $23.6148 $236.1480
13+ $22.8277 $296.7601
17+ $20.4661 $347.9237
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess