Product Overview: NXP SPC5604CK0MLL6 Microcontroller
The NXP SPC5604CK0MLL6 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This 32-bit MCU is a member of the Power Architecture family, offering a blend of performance, power efficiency, and feature integration to support the needs of complex control systems.
Key Features:
- CPU: The core runs at a frequency of up to 64 MHz, delivering the computational power required for real-time processing.
- Memory: Equipped with 768 KB of flash memory and 64 KB of RAM, the SPC5604CK0MLL6 provides ample storage for applications and efficient data handling.
- Advanced Timers: A variety of timers, including periodic interrupt timers and watchdog timers, ensure precise timing for control applications.
- Communication Interfaces: A rich set of communication interfaces such as CAN, LIN, and SPI support robust connectivity options for networking.
- Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate analog signal conversion, essential for sensor-based applications.
- Package: The MCU comes in a low-profile 64-pin LQFP package, suitable for space-constrained applications.
- Temperature Range: With an operational temperature range from -40°C to +125°C, it ensures reliable performance in harsh environments.
- Automotive-Quality: This product is designed to meet the stringent quality standards of the automotive industry, including AEC-Q100 qualification.
Applications:
The SPC5604CK0MLL6 is ideal for a variety of applications, particularly within the automotive sector, such as engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Beyond automotive, it is also well-suited for industrial control, medical equipment, and embedded systems that require high reliability and performance.
Support and Resources:
NXP provides comprehensive support for the SPC5604CK0MLL6, including development tools, software libraries, and documentation to accelerate the design and development process. Designers can take advantage of the evaluation boards and reference designs for rapid prototyping and proof-of-concept creation.