Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131636-74HC241N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC241N CAD Model

Description

Product Overview: 74HC241N by NXP Semiconductors

The 74HC241N is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in various digital applications. This integrated circuit is designed to provide octal non-inverting buffer/line driver functionalities with 3-state outputs. It is a perfect choice for driving bus lines or buffer memory address registers due to its high current output capability and symmetrical output impedance.

The 74HC241N features eight non-inverting buffers with two separate enables for each set of four buffers. This allows for greater control and flexibility in use. The device operates with two enable inputs (1G and 2G), each controlling a set of four buffers. When an enable input is high, the corresponding buffers are in a high-impedance OFF-state, thus effectively isolating the connected bus. This 3-state control feature makes it ideal for multiplexing and interfacing in bus-oriented systems, where it can minimize line contention and allow for bus sharing.

Constructed with the high-quality engineering NXP is known for, the 74HC241N is fabricated in a robust technology that ensures its reliability and performance stability. The device supports a wide operating voltage range from 2.0V to 6.0V, which makes it compatible with TTL levels and suitable for interfacing with microprocessors/microcontrollers in a mixed-voltage environment.

The 74HC241N is housed in a DIP-20 (Dual In-line Package) which is widely used and preferred for easy insertion into standard breadboards and sockets. This package is also conducive for prototyping and educational purposes where manual assembly or adjustments are frequently required.

Key features of the 74HC241N include:

  • Octal non-inverting buffer/line driver with 3-state outputs
  • Dual enable inputs for easy control
  • Wide operating voltage range (2.0V to 6.0V)
  • High noise immunity
  • Compliance with JEDEC standard no. 7A
  • ESD protection:
    • HBM JESD22-A114E exceeds 2000 V
    • MM JESD22-A115-A exceeds 200 V
  • Multiple package options including DIP-20

Overall, the 74HC241N by NXP Semiconductors is a reliable and efficient solution for digital systems requiring high-quality buffer/line driver functions with the added benefit of 3-state logic control.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
Analog Devices Inc.
Multiple Range, 16-/12-Bit, Bipolar/Unipolar Voltage Output DACs with 2 ppm/°C Reference | IC DAC 16BIT V-OUT 16TSSOP
Lowest to $13.4061
ECAD model for AD5761RBRUZ
NXP / Nexperia
3.3 V octal transceiver with 30 W termination resistors; 3-state
Need more? Email Us
ECAD model for 74LVTH2245PW
Fuji Electric
1200V / 400A 1 in one-package IGBT Module
Lowest to $120.3048
ECAD model for 1MBI400S-120
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for 4060AL
IDT, Integrated Device Technology Inc
56-pin CK505 for Desktop P4™ Systems | IC PC MAIN CLOCK CK505 48VFQPN
Lowest to $7.1471
ECAD model for 9LP505-2HGLF
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
Analog Devices Inc.
Dual-Channel, 5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 5KV 2CH GEN PURP 16SOIC
Need more? Email Us
ECAD model for ADUM6201CRIZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6109 $51.9265
200+ $0.5012 $100.2400
310+ $0.4856 $150.5360
430+ $0.4699 $202.0570
555+ $0.4543 $252.1365
740+ $0.4073 $301.4020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,156 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention