EN
  • EN
  • DE

SPC5604BK0MLL6R

Part No SPC5604BK0MLL6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / MCU 32-bit e200z0h RISC 512KB Flash 3.3V/5V Automotive 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC56xx Qorivva
Packaging Reel package
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
RAM Size 32K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 795286-SPC5604BK0MLL6R
Popularity Medium
Supply and Demand Status Limited
Family Name SPC5604B
Introduction Date November 14, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SPC5604BK0MLL6R CAD Model

Description

The NXP SPC5604BK0MLL6R is a highly integrated microcontroller designed for automotive and industrial applications requiring sophisticated control and communication capabilities. This 32-bit MCU is part of the Power Architecture family and is built on a cutting-edge technology that delivers both performance and efficiency.

Key Features:

  • Core: The SPC5604BK0MLL6R is powered by a 32-bit PowerPC Book E-compliant CPU, operating at speeds of up to 64 MHz, providing the computational horsepower needed for complex tasks.
  • Memory: It comes equipped with 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for applications to run smoothly.
  • Timers and Control: The device includes a rich set of timers including a Real-Time Clock, Periodic Interrupt Timers, and Modular Event Timer System (MTS) for complex timing operations and PWM generation, which are essential for control applications.
  • Communication Interfaces: Multiple communication interfaces are provided, including CAN, LIN, SPI, and I2C, allowing for versatile connectivity options with other components and systems.
  • Input/Output: The MCU features a high number of GPIOs for interfacing with sensors, actuators, and other electronic components.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with multiple channels offers precise measurement capabilities for analog signals.
  • Package: The SPC5604BK0MLL6R is available in a LQFP-64 package, which is suitable for space-constrained applications while providing enough pins for comprehensive I/O support.
  • Temperature Range: It operates within an extended temperature range, making it reliable for use in harsh environments.

Applications:

The versatility of the SPC5604BK0MLL6R makes it ideal for a wide range of applications, including but not limited to engine management systems, transmission control units, body control modules, and industrial control systems. Its robust architecture and comprehensive feature set ensure that it can meet the stringent requirements of modern automotive and industrial applications.

Overall, the NXP SPC5604BK0MLL6R microcontroller is a sophisticated piece of technology that offers a balance of performance, power efficiency, and functionality, tailored for advanced control and communication tasks.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess