Product Overview: 74HC1GU04GV,125
The 74HC1GU04GV,125 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its precision and durability in a wide range of electronic applications. This particular component is a single inverter gate, which is an essential building block in digital electronics, used for creating logic inversion functions. The compact design and high functionality make it a preferred choice for engineers and designers looking for efficient and reliable solutions.
Key Features
- Logic Type: Inverter - The device performs the basic NOT gate function, which inverts the input signal.
- Supply Voltage Range: 2.0 V to 6.0 V - This wide range allows the device to be used in various applications, from low-voltage portable equipment to higher voltage digital systems.
- High Noise Immunity: The 74HC1GU04GV,125 possesses a high level of immunity to electrical noise, which is crucial for maintaining signal integrity.
- Low Power Consumption: The device is designed for optimized power usage, making it suitable for power-sensitive designs.
- High-Speed Performance: With a typical propagation delay time of only a few nanoseconds, it is suitable for high-speed operations.
- Temperature Range: The device can operate within a temperature range of -40°C to +125°C, ensuring reliability in extreme conditions.
- Package: The 74HC1GU04GV,125 comes in a small and convenient SOT-353 (SC-88A) surface-mount package, which is ideal for space-constrained applications.
Applications
The versatility of the 74HC1GU04GV,125 makes it suitable for a wide array of applications, including:
- Logic level translation
- Oscillator circuits
- Pulse shaping
- Signal processing
- Waveform generation
- Computing
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the 74HC1GU04GV,125 is no exception. It is designed and manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. Whether used in consumer electronics, automotive systems, or industrial controls, the 74HC1GU04GV,125 from NXP is a trusted component that engineers can rely on for their digital logic solutions.