EN
  • EN
  • DE

SPC5602PEF0MLL6

Part No SPC5602PEF0MLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
RAM Size 20K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names SPC5602PEF0MLL6-ND,935323207557,568-13757
Standard Package 450
Win Source Part Number 1004027-SPC5602PEF0MLL6
Ultra Librarian 3D Model Ultra Librarian SPC5602PEF0MLL6 CAD Model

Description

Introducing the NXP SPC5602PEF0MLL6 Microcontroller

The NXP SPC5602PEF0MLL6 is a cutting-edge microcontroller that belongs to the SPC56 32-bit MCU family, designed to meet the rigorous demands of automotive and industrial control applications. This powerful microcontroller is built on Power Architecture® technology, providing a blend of performance, efficiency, and reliability that engineers and developers require for their advanced projects.

Key Features

  • Core: The SPC5602PEF0MLL6 is equipped with a 32-bit Power Architecture core, operating at a frequency of up to 64 MHz, which delivers robust computational power and enables real-time processing capabilities.
  • Memory: It comes with a generous memory configuration, including 512 KB of flash memory for program storage and 64 KB of RAM for smooth operation and data handling.
  • Advanced Timer Units: This microcontroller features a rich set of timers, including Motor Control and General Purpose Timer units, making it suitable for complex timing and control tasks.
  • Communication Interfaces: A variety of communication interfaces are available such as multiple CAN modules, LINFlex, DSPI, and I2C interfaces, ensuring flexible connectivity options for different peripherals and systems.
  • Analog-to-Digital Converters (ADC): The presence of high-resolution ADCs enables precise sensor signal acquisition, crucial for control systems that rely on accurate real-time data.
  • Enhanced Safety Features: With integrated safety features such as a Memory Protection Unit (MPU) and a Cyclic Redundancy Check (CRC) engine, the SPC5602PEF0MLL6 ensures system integrity and reliability.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller supports multiple power-saving modes, which are essential for reducing the overall power consumption in embedded applications.
  • Package: The device is available in a LQFP-64 package, which is suitable for space-constrained applications while providing enough pins for necessary I/O and functionality.

Applications

The NXP SPC5602PEF0MLL6 is ideal for a broad range of applications, particularly in the automotive sector, where it can be used in body control modules, gateways, engine management systems, and more. Its robust feature set also makes it an excellent choice for industrial control systems, smart sensors, and other embedded systems that require high levels of processing power and reliability.

With its combination of performance, connectivity, and safety features, the NXP SPC5602PEF0MLL6 microcontroller is a versatile and dependable choice for engineers looking to develop sophisticated control systems that stand the test of time.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9963 $71.9889
6+ $19.6893 $118.1358
8+ $19.0740 $152.5920
11+ $18.4587 $203.0457
15+ $17.8434 $267.6510
19+ $15.9976 $303.9544
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess